Q2-F thin wall heat shrink tubing with a 2:1 shrink ratio provides electrical insulation and mechanical protection for wires, terminals, and splices. It operates from -55°C to +135°C, shrinks at a minimum of 70°C, and fully recovers at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL File Nos. E236137 and 242540 with VW-1 flammability rating and 600V dielectric strength. It is RoHS compliant, free of cadmium, lead, PBBs, PBBOs, and PBBEs, and available in standard colors including black, red, blue, yellow, green, white, and clear. For size 3/16 inch (4.8 mm) inside diameter expanded, the wall thickness is 0.48 mm when unrecovered, reducing to 0.24 mm after shrinkage. It is supplied on 100-foot spools in MS packaging.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
HEAT-SHRINK TUBING, 2:1, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3/16-01-MS100FT | Q2-F-3/16-01-MS100FT | Q2F316B-100-ND | 70132914 | 46AC8398 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable | Heat Shrink Tubing | Tubing 3/16 In. Shrink(2:1) 100 FT.L; Thin Wall 0.25 mm; Int. Dia. 5.2 mm | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |