Q2-F series thin wall heat shrink tubing provides electrical insulation and protection for in-line components, terminals, and splices with a 2:1 shrink ratio. It operates from -55°C to +135°C, requires a minimum shrink temperature of 70°C, and fully recovers at 100°C. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead, and is RoHS compliant. It meets SAE-AMS-DTL-23053/5 Class 1 and 3, and Sony-SS-00259 standards, with approvals including File No. E236137, File No. 242540, VW-1, and 600V. Standard colors include black, red, blue, yellow, green, white, and clear. Tensile strength exceeds 14 MPa, ultimate elongation exceeds 600%, and dielectric strength is greater than 20 kV/mm. Longitudinal shrinkage is 0% to +5%, and eccentricity is less than 30%.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-3-03-SS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |