Q2-F thin wall heat shrink tubing is a flexible, flame-retardant tubing with a 2:1 shrink ratio, used for electrical insulation and protection of splices, terminals, and components. It has an inside diameter of 1.2 mm as supplied and shrinks to 0.6 mm, with a wall thickness of 0.40 mm. Operating temperature ranges from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259, passes VW-1 flammability test, and is RoHS compliant. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead. It is available in standard colors including black, red, blue, yellow, green, white, and clear. The part number Q2-F-3/64-08-SS1000F
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-3/64-08-SS1000FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |