Qualtek Electronics Corp. 2:1 Thin Wall Heat Shrink Tubing Q2-F-3/16-01-SS500FT

Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-F-3/16-01-SS500FT is a 2:1 shrink ratio thin wall heat shrink tubing for electrical insulation and component protection, with an as-supplied inside diameter of 4.8 mm and recovered diameter of 2.4 mm, wall thickness of 0.48 mm, and supplied on a 500-foot spool. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259 with VW-1 flammability rating, 600V dielectric strength, and RoHS compliance. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead.

Datasheet Summary
Powered by GS/AI

Q2-F-3/16-01-SS500FT is a 2:1 shrink ratio thin wall heat shrink tubing for electrical insulation and component protection, with an as-supplied inside diameter of 4.8 mm and recovered diameter of 2.4 mm, wall thickness of 0.48 mm, and supplied on a 500-foot spool. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259 with VW-1 flammability rating, 600V dielectric strength, and RoHS compliance. The material is free of PBBs, PBBOs, PBBEs, cadmium, and lead.

Suppliers

Company
Product
Description
Supplier Links
2:1 Thin Wall Heat Shrink Tubing - Q2-F-3/16-01-SS500FT - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Thin Wall Heat Shrink Tubing
Q2-F-3/16-01-SS500FT
2:1 Thin Wall Heat Shrink Tubing Q2-F-3/16-01-SS500FT
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant

Supplier's Site Datasheet
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable - Q2-F-3/16-01-SS500FT - Heilind Electronics, Inc.
Wilmington, MA, United States
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
Q2-F-3/16-01-SS500FT
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable Q2-F-3/16-01-SS500FT
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable

Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable

Buy Now
Heat Shrink Tubing - Q2F316B-500-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-500-ND
Heat Shrink Tubing Q2F316B-500-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-R5-ND
Heat Shrink Tubing Q2F316B-R5-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-R75-ND
Heat Shrink Tubing Q2F316B-R75-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-1R5-ND
Heat Shrink Tubing Q2F316B-1R5-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-1R0-ND
Heat Shrink Tubing Q2F316B-1R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-4R0-ND
Heat Shrink Tubing Q2F316B-4R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-6R0-ND
Heat Shrink Tubing Q2F316B-6R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-2R0-ND
Heat Shrink Tubing Q2F316B-2R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - Q2F316B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
Q2F316B-3R0-ND
Heat Shrink Tubing Q2F316B-3R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 189-Q2-F-3/16-01-SS500FT-DS-ND - DigiKey
Thief River Falls, MN, United States
"HEATSHRINK POLY 3/16"" BLACK FOOT"

"HEATSHRINK POLY 3/16"" BLACK FOOT"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Qualtek Electronics - 46AC8400 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Qualtek Electronics
46AC8400
Heat-Shrink Tubing, 2 Qualtek Electronics 46AC8400
HEAT-SHRINK TUBING, 2:1, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:Q2-F Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:Q2-F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp. Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number Q2-F-3/16-01-SS500FT Q2-F-3/16-01-SS500FT Q2F316B-500-ND Q2F316B-R5-ND 46AC8400
Product Name 2:1 Thin Wall Heat Shrink Tubing Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Qualtek Electronics
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-06-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 Ultra Thin Wall Heat Shrink Tubing - Q2-CB-1/8-01-MS100FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1 1/2-01-SS15M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details