Q2-F thin wall heat shrink tubing is a flexible, flame-retardant tubing with a 2:1 shrink ratio, used for electrical insulation and protection of splices, terminals, and components. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259 standards. The tubing is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and passes VW-1 flammability and 600V dielectric tests. For the 1/2 inch as-supplied size, the recovered inner diameter is 12.7 mm with a minimum wall thickness of 0.62 mm. It is supplied in 200-foot spools.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 200.0' (61.0m)"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"HEATSHRINK 1/2"" BLACK FOOT"
HEAT-SHRINK TUBING, 2:1, 12.7MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-1/2-01-SS200FT | Q2F012B-200-ND | Q2F012B-1R0-ND | 46AC8391 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |