Q2-F series thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and component protection. It operates from -55°C to +135°C with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing has a wall thickness of 0.62 mm when recovered from an initial inside diameter of 9.5 mm, packaged in 100-foot spools. It meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259 standards, passes VW-1 flammability, and is RoHS compliant. Material is free of PBBs, PBBOs, PBBEs, cadmium, and lead. Approved with File Nos. E236137 and 242540.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
HEAT SHRINK TUBING 100 FT SPL
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 100.0' (30.5m)"
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3/8-01-MS100FT | Q2-F-3/8-01-MS100FT | Q2F038B-100-ND | 43AC6817 | 70132917 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | HEAT SHRINK TUBING 100 FT SPL | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics | Tubing 3/8 In. Shrink(2:1) 100 FT.L; Thin Wall 0.30 mm; Int. Dia. 10.7 mm |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |