Q2-F-3/4-01-MS50FT is a 2:1 shrink ratio thin wall heat shrink tubing designed for electrical insulation and protection of in-line components, terminals, and splices. It has an as-supplied inside diameter of 19.1 mm and a recovered inside diameter of 9.5 mm with a minimum wall thickness of 0.68 mm. Operating temperature ranges from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL File Nos. E236137 and 242540 with VW-1 flammability rating and 600V dielectric withstand. It is RoHS compliant, free of cadmium, lead, PBBs, PBBOs, and PBBEs, and available in standard colors including black, red, blue, yellow, green, white, and clear. Packaging is 50 feet per spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 50.0' (15.2m)"
HEAT-SHRINK TUBING, 2:1, 19.1MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3/4-01-MS50FT | Q2-F-3/4-01-MS50FT | Q2F034B-50-ND | 46AC8404 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |