Q2-F-3/8-01-SS250FT is a 2:1 shrink ratio thin wall heat shrink tubing for electrical insulation and wire bundling, with an as-supplied inside diameter of 9.5 mm and a recovered inside diameter of 4.8 mm, wall thickness of 0.62 mm, and supplied on a 250-foot spool. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259. It is VW-1 flame retardant, 600V rated, RoHS compliant, and free of PBBs, PBBOs, PBBEs, cadmium, and lead.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 250.0' (76.2m)"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
"HEATSHRINK 3/8"" BLACK FOOT"
Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
HEAT-SHRINK TUBING, 2:1, 9.5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.374"; I.D. Supplied - Metric:9.5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3/8-01-SS250FT | Q2F038B-250-ND | Q2F038B-1R5-ND | Q2-F-3/8-01-SS250FT | 70132932 | 43AC6819 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing | Tubing & Wire Mgmnt Products Tubing - Heat Shrinkable | Tubing 3/8 In. Shrink(2:1) 250 FT.L; Thin Wall 0.30 mm; Int. Dia. 10.7 mm | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |