Q2-F series is a 2:1 shrink ratio, thin-wall heat shrink tubing designed for electrical insulation and protection of in-line components, terminals, and splices. It operates from -55°C to +135°C with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is rated for 600V with VW-1 flammability compliance. It is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. The material provides tensile strength >14 MPa, elongation >600%, dielectric strength >20 kV/mm, and passes copper stability and corrosion tests. Packaging varies by size, with standard options including 50-ft reels and 1000-ft spools.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-2-07-MS50FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |