Q2-CB series ultra thin wall heat shrink tubing is made of flame-retardant polyolefin with a 2:1 shrink ratio, designed for applications requiring rapid shrinking and space savings. It has an operating temperature range of -55°C to +125°C, a minimum shrink temperature of 70°C, and full recovery at 100°C. The tubing meets UL File No. E236137, CSA File No. 242540, VW-1, and 300V ratings, complies with Sony-SS-00259, and contains less than 5 ppm cadmium and 30 ppm lead. It is RoHS compliant and available in black as standard. The part Q2-CB-9MM-01-SS100M corresponds to a 9.0 mm recovered inner diameter with 0.28 mm wall thickness on a 100-meter spool, as specified for the 9.0 mm size variant in the series.
Ultra Thin Wall, Flexible, Environment Friendly Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Typically used where rapid shrinking and space saving is important. Low shrink temperature further reduces installation time and risk of damage to temperature sensitive components. Low heavy metal content and flame retardant formulation makes this product that meets global environmental standards.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 300V
Meets: Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content: <5>
Standard color: Black
Other colors are available upon request
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-CB-9MM-01-SS100M |
| Product Name | 2:1 Ultra Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |