Q2-F thin wall heat shrink tubing is a flexible, flame-retardant tubing with a 2:1 shrink ratio, used for electrical insulation and protection of splices, terminals, and components. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259, and is rated for 600V with VW-1 flammability. The tubing is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead. Standard colors include black, red, blue, yellow, green, white, and clear. The 3/8 inch (9.5 mm) inside diameter after shrink has a wall thickness of 0.62 mm and is supplied on a 100-foot spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 3.000"" (76.20mm) 2 to 1 Black 100.0' (30.5m)"
HEAT-SHRINK TUBING, 2:1, 76.2MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:3"; I.D. Supplied - Metric:76.2mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-3-01-SS100FT | Q2-F-3-01-SS100FT-ND | 43AC6813 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |