Q2-F series thin wall heat shrink tubing provides electrical insulation and protection for in-line components, terminals, and splices with a 2:1 shrink ratio. It operates from -55°C to +135°C, shrinks fully at 100°C, and meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards. The tubing is VW-1 flame retardant, rated for 600V, and RoHS compliant, with no PBBs, PBBOs, PBBEs, cadmium, or lead. Standard colors include black, red, blue, yellow, green, white, and clear. The part number Q2-F-2-07-SS100FT corresponds to the 2.0mm inside diameter (3/32 inch) size, with a wall thickness of 1.2mm as supplied and 0.48mm after recovery, supplied on a 100-foot spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-2-07-SS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |