Q2-F series heat shrink tubing is a thin-wall, environmentally friendly, highly flame-retardant product with a 2:1 shrink ratio, designed for electrical insulation and protection of in-line components, terminals, and splices. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3 and Sony-SS-00259 standards, complies with RoHS, and is free of PBBs, PBBOs, PBBEs, cadmium, and lead. It passes VW-1 flammability and 600V voltage withstand tests. The part Q2-F-1/4-01-MS100FT corresponds to the 1/4 inch (6.4 mm) inside diameter, 3.2 mm expanded wall thickness variant, supplied on a 100-foot spool in minimum shrink condition. Standard colors include black, red, blue, yellow, green, white, and clear.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 100.0' (30.5m)"
HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
HEAT-SHRINK TUBING, 2:1, 6.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.252"; I.D. Supplied - Metric:6.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-1/4-01-MS100FT | Q2F014B-100-ND | Q2-F-1/4-01-MS100FT | 70132915 | 46AC8392 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING | Tubing 1/4 In. Shrink(2:1) 100 FT.L; Thin Wall 0.30 mm; Int. Dia. 6.8 mm | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |