Q2-F series thin wall heat shrink tubing offers a 2:1 shrink ratio, operating temperatures from -55°C to +135°C, and a minimum shrink temperature of 70°C with full recovery at 100°C. It complies with SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and meets VW-1 flammability rating. The tubing is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and provides dielectric strength exceeding 20 kV/mm. Available in standard colors including black, red, blue, yellow, green, white, and clear, it is supplied in 200-foot spools for the 3/4 inch size with an inside diameter of 19.1 mm and a wall thickness of 0.68 mm after recovery.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-3/4-08-SS200FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |