Qualtek Electronics Corp. Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm Q2-F-2-01-QB48IN

Description
Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm
Description
Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm

Suppliers

Company
Product
Description
Supplier Links
Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm - 70133216 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm
70133216
Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm 70133216
Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm

Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70133216
Product Name Tubing 2 In. Shrink(2:1) 4 FT.L; Thin Wall 0.50 mm; Int. Dia. 52 mm
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Heat Shrink Tubing - 040488-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-8MM-02-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details