Qualtek Electronics Corp. 2:1 Thin Wall Heat Shrink Tubing Q2-F-3-03-QB48IN-2

Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Q2-F-series thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and wire identification in commercial and military applications. It operates from -55°C to +135°C, shrinks at a minimum of 70°C, and fully recovers at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is VW-1 flame retardant rated at 600V. It is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. The part number Q2-F-3-03-QB48IN-2 corresponds to a 3/8 inch (9.5 mm) inside diameter, 4.8 mm wall thickness after shrink, and is supplied on spools of 16 feet.

Datasheet Summary
Powered by GS/AI

Q2-F-series thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and wire identification in commercial and military applications. It operates from -55°C to +135°C, shrinks at a minimum of 70°C, and fully recovers at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is VW-1 flame retardant rated at 600V. It is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. The part number Q2-F-3-03-QB48IN-2 corresponds to a 3/8 inch (9.5 mm) inside diameter, 4.8 mm wall thickness after shrink, and is supplied on spools of 16 feet.

Suppliers

Company
Product
Description
Supplier Links
2:1 Thin Wall Heat Shrink Tubing - Q2-F-3-03-QB48IN-2 - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Thin Wall Heat Shrink Tubing
Q2-F-3-03-QB48IN-2
2:1 Thin Wall Heat Shrink Tubing Q2-F-3-03-QB48IN-2
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-F-3-03-QB48IN-2
Product Name 2:1 Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/16-01-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/64-01-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details