Qualtek Electronics Corp. 2:1 Thin Wall Heat Shrink Tubing Q2-F-1/2-07-SS200FT

Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote Datasheet
Description
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2:1 Thin Wall Heat Shrink Tubing - Q2-F-1/2-07-SS200FT - Qualtek Electronics Corp.
Mentor, OH, United States
2:1 Thin Wall Heat Shrink Tubing
Q2-F-1/2-07-SS200FT
2:1 Thin Wall Heat Shrink Tubing Q2-F-1/2-07-SS200FT
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing 2:1 Shrink Ratio Features/Application s Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components. Operating temperature: -55°C to +135°C Minimum shrink temperature: 70°C Full recovery temperature: 100°C Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259 Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead Standard colors: Black, red, blue, yellow, green, white, clear (class 2) RoHS Compliant

Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Applications
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Qualtek Electronics Corp.
Product Category Protective Sleeving
Product Number Q2-F-1/2-07-SS200FT
Product Name 2:1 Thin Wall Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/2-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-02-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-04-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-05-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details