The Q2-F-3-08-SS100FT is a 2:1 thin wall heat shrink tubing designed for both commercial and military applications. It provides electrical insulation and protection for in-line components, disconnect terminals, and splices. The tubing is made from environmentally friendly materials, free of harmful substances such as PBBs, PBBOs, PBBEs, cadmium, and lead. It has a wide operating temperature range of -55°C to +135°C, with a minimum shrink temperature of 70°C and a full recovery temperature of 100°C. This product meets various industry standards, including SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259, and is RoHS compliant. The tubing exhibits high tensile strength (>14 MPa) and excellent elongation properties (>600%), making it suitable for flexible light-duty harnesses. It is available in multiple standard colors, including black, red, blue, yellow, green, white, and clear.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-3-08-SS100FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |