Q2-F series thin wall heat shrink tubing offers a 2:1 shrink ratio for electrical insulation and protection of in-line components, terminals, and splices. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259 standards, is VW-1 flame retardant, rated for 600V, and RoHS compliant. Material is free of PBBs, PBBOs, PBBEs, cadmium, and lead. Standard colors include black, red, blue, yellow, green, white, and clear. For the 2mm as-supplied diameter variant (Q2-F-2-02), wall thickness is 0.40 mm, recovered diameter is 1.2 mm, and packaging is 50 feet per spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-2-02-MS50FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |