Thin wall heat shrink tubing with a 2:1 shrink ratio, designed for electrical insulation and protection of in-line components, terminals, and splices. Operating temperature ranges from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. Meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259, with UL VW-1 flame rating and 600V voltage withstand. Material is free of PBBs, PBBOs, PBBEs, cadmium, and lead, and is RoHS compliant. Available in standard colors including black, red, blue, yellow, green, white, and clear. The part is supplied on a 50-foot spool with an inside diameter of 25.4 mm (1 inch) and a wall thickness of 0.87 mm after recovery.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"
HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING
HEAT-SHRINK TUBING, 2:1, 25.4MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Product Range:Q2-F Series RoHS Compliant: Yes
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-1-01-MS50FT | Q2F100B-50-ND | Q2-F-1-01-MS50FT | 43AC6800 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |