Keysight Technologies,Inc. DC Electronic Load Mainframe, 1800W max,6 Slots N3300A

Description
Product Highlights 6 Slots - Full Rack Width Mainframe 1800 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current Input: 120A (N3306A)
Datasheet
Description
Product Highlights 6 Slots - Full Rack Width Mainframe 1800 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current Input: 120A (N3306A)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load Mainframe, 1800W max,6 Slots - N3300A - Transcat, Inc.
Rochester, NY, USA
DC Electronic Load Mainframe, 1800W max,6 Slots
N3300A
DC Electronic Load Mainframe, 1800W max,6 Slots N3300A
Product Highlights 6 Slots - Full Rack Width Mainframe 1800 Watts of Total Maximum Power 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current Input: 120A (N3306A)

Product Highlights

  • 6 Slots - Full Rack Width Mainframe
  • 1800 Watts of Total Maximum Power
  • 6 Modules available for configuring (150W to 600W)
  • Max Voltage Input: 240V (N3303A)
  • Max Current Input: 120A (N3306A)
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Resistors
Product Number N3300A
Product Name DC Electronic Load Mainframe, 1800W max,6 Slots
Power Rating 1800 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details