Keysight Technologies,Inc. Electronic Load Module,0-60V 30A,150W/N330X Mainframes,1Slot N3302A

Description
Product Highlights Current: 0 - 30 A Voltage: 0 - 60 V Maximum Power @ 40°C: 150 W Typical Minimum Operating Voltage @ Full Scale Current: 1.2 V Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% + 5 mA High Range Accuracy: 0.1% + 10 mA Low Range/High Range: 6 V/60 V Regulation: 5 mV Low Range Accuracy: 0.1% + 3 mV High Range Accuracy: 0.1% + 8 mV Range 1 (I >10% of current rating): 0.067-4 Ω Range 2 (I >1% of current rating): 3.6-40 Ω Range 3 (I >0.1% of current rating): 36-400 Ω Range 4 (I >0.01% of current rating): 360-2000 Ω
Datasheet
Description
Product Highlights Current: 0 - 30 A Voltage: 0 - 60 V Maximum Power @ 40°C: 150 W Typical Minimum Operating Voltage @ Full Scale Current: 1.2 V Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% + 5 mA High Range Accuracy: 0.1% + 10 mA Low Range/High Range: 6 V/60 V Regulation: 5 mV Low Range Accuracy: 0.1% + 3 mV High Range Accuracy: 0.1% + 8 mV Range 1 (I >10% of current rating): 0.067-4 Ω Range 2 (I >1% of current rating): 3.6-40 Ω Range 3 (I >0.1% of current rating): 36-400 Ω Range 4 (I >0.01% of current rating): 360-2000 Ω
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Load Module,0-60V 30A,150W/N330X Mainframes,1Slot - N3302A - Transcat, Inc.
Rochester, NY, USA
Electronic Load Module,0-60V 30A,150W/N330X Mainframes,1Slot
N3302A
Electronic Load Module,0-60V 30A,150W/N330X Mainframes,1Slot N3302A
Product Highlights Current: 0 - 30 A Voltage: 0 - 60 V Maximum Power @ 40°C: 150 W Typical Minimum Operating Voltage @ Full Scale Current: 1.2 V Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% + 5 mA High Range Accuracy: 0.1% + 10 mA Low Range/High Range: 6 V/60 V Regulation: 5 mV Low Range Accuracy: 0.1% + 3 mV High Range Accuracy: 0.1% + 8 mV Range 1 (I >10% of current rating): 0.067-4 Ω Range 2 (I >1% of current rating): 3.6-40 Ω Range 3 (I >0.1% of current rating): 36-400 Ω Range 4 (I >0.01% of current rating): 360-2000 Ω

Product Highlights

  • Current: 0 - 30 A
  • Voltage: 0 - 60 V
  • Maximum Power @ 40°C: 150 W
  • Typical Minimum Operating Voltage @ Full Scale Current: 1.2 V
  • Low Range/High Range: 3 A/30 A
  • Regulation: 10 mA
  • Low Range Accuracy: 0.1% + 5 mA
  • High Range Accuracy: 0.1% + 10 mA
  • Low Range/High Range: 6 V/60 V
  • Regulation: 5 mV
  • Low Range Accuracy: 0.1% + 3 mV
  • High Range Accuracy: 0.1% + 8 mV
  • Range 1 (I >10% of current rating): 0.067-4 Ω
  • Range 2 (I >1% of current rating): 3.6-40 Ω
  • Range 3 (I >0.1% of current rating): 36-400 Ω
  • Range 4 (I >0.01% of current rating): 360-2000 Ω
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Resistors
Product Number N3302A
Product Name Electronic Load Module,0-60V 30A,150W/N330X Mainframes,1Slot
Power Rating 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers