B&K Precision DC Electronic Load 8540

Description
The 8540 is a 150 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operates between 0-60 VDC, 1 mA-30 A (150 W maximum) Easy operation Bright, easy-to-read display Very compact and light weight Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution) Constant current (CC), constant resistance (CR) and constant voltage (CV) operation Over-current and over-voltage protection Short mode to simulate shorts Save up to 400 instrument settings One-Year Warranty Included Accessories: User Manual Power Cord The BK Precision 8540 DC electronic load is a very compact, economically priced instrument that is at home on both the bench and the production floor. Though this is an instrument in a small package, it can reliably test a 5 volt power supply to 30 amps and do it continuously. The load can operate in CC, CV or CR mode while voltage/current or resistance/power values are measured and displayed in real time, making it well suited to test a variety of DC power sources. The Bk Precision 8540's performance is comparable to most full size bench DC electronic loads, yet it does the job at half the price and takes up half the space on your bench.
Datasheet
Description
The 8540 is a 150 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operates between 0-60 VDC, 1 mA-30 A (150 W maximum) Easy operation Bright, easy-to-read display Very compact and light weight Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution) Constant current (CC), constant resistance (CR) and constant voltage (CV) operation Over-current and over-voltage protection Short mode to simulate shorts Save up to 400 instrument settings One-Year Warranty Included Accessories: User Manual Power Cord The BK Precision 8540 DC electronic load is a very compact, economically priced instrument that is at home on both the bench and the production floor. Though this is an instrument in a small package, it can reliably test a 5 volt power supply to 30 amps and do it continuously. The load can operate in CC, CV or CR mode while voltage/current or resistance/power values are measured and displayed in real time, making it well suited to test a variety of DC power sources. The Bk Precision 8540's performance is comparable to most full size bench DC electronic loads, yet it does the job at half the price and takes up half the space on your bench.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 8540 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
8540
DC Electronic Load 8540
The 8540 is a 150 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Operates between 0-60 VDC, 1 mA-30 A (150 W maximum) Easy operation Bright, easy-to-read display Very compact and light weight Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution) Constant current (CC), constant resistance (CR) and constant voltage (CV) operation Over-current and over-voltage protection Short mode to simulate shorts Save up to 400 instrument settings One-Year Warranty Included Accessories: User Manual Power Cord The BK Precision 8540 DC electronic load is a very compact, economically priced instrument that is at home on both the bench and the production floor. Though this is an instrument in a small package, it can reliably test a 5 volt power supply to 30 amps and do it continuously. The load can operate in CC, CV or CR mode while voltage/current or resistance/power values are measured and displayed in real time, making it well suited to test a variety of DC power sources. The Bk Precision 8540's performance is comparable to most full size bench DC electronic loads, yet it does the job at half the price and takes up half the space on your bench.

The 8540 is a 150 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Operates between 0-60 VDC, 1 mA-30 A (150 W maximum)
  • Easy operation
  • Bright, easy-to-read display
  • Very compact and light weight
  • Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution)
  • Constant current (CC), constant resistance (CR) and constant voltage (CV) operation
  • Over-current and over-voltage protection
  • Short mode to simulate shorts
  • Save up to 400 instrument settings
  • One-Year Warranty

Included Accessories:

  • User Manual
  • Power Cord

The BK Precision 8540 DC electronic load is a very compact, economically priced instrument that is at home on both the bench and the production floor. Though this is an instrument in a small package, it can reliably test a 5 volt power supply to 30 amps and do it continuously.

The load can operate in CC, CV or CR mode while voltage/current or resistance/power values are measured and displayed in real time, making it well suited to test a variety of DC power sources. The Bk Precision 8540's performance is comparable to most full size bench DC electronic loads, yet it does the job at half the price and takes up half the space on your bench.

Supplier's Site Datasheet
150W DC Electronic Load - 8540 - Transcat, Inc.
Rochester, NY, USA
150W DC Electronic Load
8540
150W DC Electronic Load 8540
Product Highlights Operates between 0-60 VDC, 1 mA-30 A (150 W maximum) Easy operation Bright, easy-to-read display Very compact and light weight Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution) Constant current (CC), constant resistance (CR) and constant voltage (CV) operation Over-current and over-voltage protection Short mode to simulate shorts Save up to 400 instrument settings

Product Highlights

  • Operates between 0-60 VDC, 1 mA-30 A (150 W maximum)
  • Easy operation
  • Bright, easy-to-read display
  • Very compact and light weight
  • Two current ranges: 3 A (1 mA resolution) and 30 A (10 mA resolution)
  • Constant current (CC), constant resistance (CR) and constant voltage (CV) operation
  • Over-current and over-voltage protection
  • Short mode to simulate shorts
  • Save up to 400 instrument settings
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Electronic Loads and Load Banks Resistors
Product Number 8540 8540
Product Name DC Electronic Load 150W DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details