Keysight Technologies,Inc. DC Electronic Load Module,250W 150V,30A/N330X Mainframes,1Slot N3307A

Description
Product Highlights Current: 0 - 30 A Voltage: 0 - 150 V Maximum Power: 250 W Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Low Range/High Range: 15 V/150 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 20 mV Range 1 (I >10% of current rating): 0.067-10 ohm Range 2 (I >1% of current rating): 9-100 ohm Range 3 (I >0.1% of current rating): 90-1000 ohm Range 4 (I >0.01% of current rating): 900-2500 ohm
Datasheet
Description
Product Highlights Current: 0 - 30 A Voltage: 0 - 150 V Maximum Power: 250 W Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Low Range/High Range: 15 V/150 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 20 mV Range 1 (I >10% of current rating): 0.067-10 ohm Range 2 (I >1% of current rating): 9-100 ohm Range 3 (I >0.1% of current rating): 90-1000 ohm Range 4 (I >0.01% of current rating): 900-2500 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load Module,250W 150V,30A/N330X Mainframes,1Slot - N3307A - Transcat, Inc.
Rochester, NY, USA
DC Electronic Load Module,250W 150V,30A/N330X Mainframes,1Slot
N3307A
DC Electronic Load Module,250W 150V,30A/N330X Mainframes,1Slot N3307A
Product Highlights Current: 0 - 30 A Voltage: 0 - 150 V Maximum Power: 250 W Low Range/High Range: 3 A/30 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Low Range/High Range: 15 V/150 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 20 mV Range 1 (I >10% of current rating): 0.067-10 ohm Range 2 (I >1% of current rating): 9-100 ohm Range 3 (I >0.1% of current rating): 90-1000 ohm Range 4 (I >0.01% of current rating): 900-2500 ohm

Product Highlights

  • Current: 0 - 30 A
  • Voltage: 0 - 150 V
  • Maximum Power: 250 W
  • Low Range/High Range: 3 A/30 A
  • Regulation: 10 mA
  • Low Range Accuracy: 0.1% + 7.5 mA
  • High Range Accuracy: 0.1% + 15 mA
  • Low Range/High Range: 15 V/150 V
  • Regulation: 10 mV
  • Low Range Accuracy: 0.1% + 10 mV
  • High Range Accuracy: 0.1% + 20 mV
  • Range 1 (I >10% of current rating): 0.067-10 ohm
  • Range 2 (I >1% of current rating): 9-100 ohm
  • Range 3 (I >0.1% of current rating): 90-1000 ohm
  • Range 4 (I >0.01% of current rating): 900-2500 ohm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Resistors
Product Number N3307A
Product Name DC Electronic Load Module,250W 150V,30A/N330X Mainframes,1Slot
Power Rating 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details