RIGOL Technologies, Inc. 200W Electronic Load w/Single Input & High Resolution CL3021A

Description
Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. It can be widely used in various industries, such as automotive electronics, aerospace, and fuel cells. DL3021/DL3021A: single channel, DC150 V/40 A, total power up to 200 W Single Input, High Resolution Dynamic mode: up to 30 kHz Adjustable current rising speed: 0.001 A/μs to 5 A/μs Min. readback resolution: 0.1 mV,0.1 mA 4.3-inch TFT LCD, capable of displaying multiple parameters and states simultaneously Overvoltage/overcurr ent/overpower/overte mperature/reverse voltage protection 4 static modes: CC, CV, CR, CP 3 dynamic modes: continuous, pulsed, toggled List function supports editing as many as 512 steps Battery test function, OCP test, OPP test, factory test function, etc. Short-circuit test function Power-off memory function Built-in RS232/USB/LAN communication interface USB-GPIB module (optional) Typical Applications General-purpose testing in the R&D lab DC power supply industry, such as regulated power supply, constant current power supply, switching mode power supply (SMPS), module power supply, power adapter, etc. Battery industry, such as various batteries and cell batteries Charger industry, such as battery charger and cell phone charger Power electronic device industry, such as MOSFET, IGBT, capacitor, and ballast resistor Teaching experiment Each Unit Includes Power Cord Either one of the following fuses: Fuse 50T-0200H 250 V 0.20 A (AC selector: 230 Vac) Fuse 50T-0315H 250 V 0.315 A (AC selector: 115 Vac) Quick Guide (hard copy) Terminal Shield
Datasheet
Description
Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. It can be widely used in various industries, such as automotive electronics, aerospace, and fuel cells. DL3021/DL3021A: single channel, DC150 V/40 A, total power up to 200 W Single Input, High Resolution Dynamic mode: up to 30 kHz Adjustable current rising speed: 0.001 A/μs to 5 A/μs Min. readback resolution: 0.1 mV,0.1 mA 4.3-inch TFT LCD, capable of displaying multiple parameters and states simultaneously Overvoltage/overcurr ent/overpower/overte mperature/reverse voltage protection 4 static modes: CC, CV, CR, CP 3 dynamic modes: continuous, pulsed, toggled List function supports editing as many as 512 steps Battery test function, OCP test, OPP test, factory test function, etc. Short-circuit test function Power-off memory function Built-in RS232/USB/LAN communication interface USB-GPIB module (optional) Typical Applications General-purpose testing in the R&D lab DC power supply industry, such as regulated power supply, constant current power supply, switching mode power supply (SMPS), module power supply, power adapter, etc. Battery industry, such as various batteries and cell batteries Charger industry, such as battery charger and cell phone charger Power electronic device industry, such as MOSFET, IGBT, capacitor, and ballast resistor Teaching experiment Each Unit Includes Power Cord Either one of the following fuses: Fuse 50T-0200H 250 V 0.20 A (AC selector: 230 Vac) Fuse 50T-0315H 250 V 0.315 A (AC selector: 115 Vac) Quick Guide (hard copy) Terminal Shield
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200W Electronic Load w/Single Input & High Resolution - DL3021A - Transcat, Inc.
Rochester, NY, USA
200W Electronic Load w/Single Input & High Resolution
DL3021A
200W Electronic Load w/Single Input & High Resolution DL3021A
Product Highlights DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. It can be widely used in various industries, such as automotive electronics, aerospace, and fuel cells. DL3021/DL3021A: single channel, DC150 V/40 A, total power up to 200 W Single Input, High Resolution Dynamic mode: up to 30 kHz Adjustable current rising speed: 0.001 A/μs to 5 A/μs Min. readback resolution: 0.1 mV,0.1 mA 4.3-inch TFT LCD, capable of displaying multiple parameters and states simultaneously Overvoltage/overcurr ent/overpower/overte mperature/reverse voltage protection 4 static modes: CC, CV, CR, CP 3 dynamic modes: continuous, pulsed, toggled List function supports editing as many as 512 steps Battery test function, OCP test, OPP test, factory test function, etc. Short-circuit test function Power-off memory function Built-in RS232/USB/LAN communication interface USB-GPIB module (optional) Typical Applications General-purpose testing in the R&D lab DC power supply industry, such as regulated power supply, constant current power supply, switching mode power supply (SMPS), module power supply, power adapter, etc. Battery industry, such as various batteries and cell batteries Charger industry, such as battery charger and cell phone charger Power electronic device industry, such as MOSFET, IGBT, capacitor, and ballast resistor Teaching experiment Each Unit Includes Power Cord Either one of the following fuses: Fuse 50T-0200H 250 V 0.20 A (AC selector: 230 Vac) Fuse 50T-0315H 250 V 0.315 A (AC selector: 115 Vac) Quick Guide (hard copy) Terminal Shield

Product Highlights

DL3000 is a cost-effective programmable DC electronic load with high performance. With a user-friendly interface and superb performance specifications, DL3000 series provides various interfaces for remote communication to meet your diversified test requirements. It can be widely used in various industries, such as automotive electronics, aerospace, and fuel cells.

  • DL3021/DL3021A: single channel, DC150 V/40 A, total power up to 200 W
  • Single Input, High Resolution
  • Dynamic mode: up to 30 kHz
  • Adjustable current rising speed: 0.001 A/μs to 5 A/μs
  • Min. readback resolution: 0.1 mV,0.1 mA
  • 4.3-inch TFT LCD, capable of displaying multiple parameters and states simultaneously
  • Overvoltage/overcurrent/overpower/overtemperature/reverse voltage protection
  • 4 static modes: CC, CV, CR, CP
  • 3 dynamic modes: continuous, pulsed, toggled
  • List function supports editing as many as 512 steps
  • Battery test function, OCP test, OPP test, factory test function, etc.
  • Short-circuit test function
  • Power-off memory function
  • Built-in RS232/USB/LAN communication interface
  • USB-GPIB module (optional)
  • Typical Applications
    • General-purpose testing in the R&D lab
    • DC power supply industry, such as regulated power supply, constant current power supply, switching mode power supply (SMPS), module power supply, power adapter, etc.
    • Battery industry, such as various batteries and cell batteries
    • Charger industry, such as battery charger and cell phone charger
    • Power electronic device industry, such as MOSFET, IGBT, capacitor, and ballast resistor
    • Teaching experiment

Each Unit Includes

  • Power Cord
  • Either one of the following fuses:
    • Fuse 50T-0200H 250 V 0.20 A (AC selector: 230 Vac)
    • Fuse 50T-0315H 250 V 0.315 A (AC selector: 115 Vac)
  • Quick Guide (hard copy)
  • Terminal Shield
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Resistors
Product Number DL3021A
Product Name 200W Electronic Load w/Single Input & High Resolution
Power Rating 200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details