B&K Precision MDL Series DC Electronic Load Module, 500V, 20A, 300W MDL305

Description
Product Highlights The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights Modules offer wide voltage and current range, 0 to 500 V, 0 to 120 A Support for up to 4 modules/8 channels or 8 modules/16 channels with mainframe extension Transient mode up to 25 kHz Synchronous Load on/off function Adjustable slew rate in CC mode Standard LAN, GPIB, USB, and RS-232 interfaces with USBTMC/SCPI protocol support Short circuit test Built-in 16-bit resolution voltage and current measurement (0.1 mV, 0.01 mA) Remote voltage sensing to compensate for the effect of voltage drop in wires Operate identical modules in parallel mode for high current applications OVP/OCP/OPP/OTP and reverse voltage protection
Datasheet
Description
Product Highlights The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights Modules offer wide voltage and current range, 0 to 500 V, 0 to 120 A Support for up to 4 modules/8 channels or 8 modules/16 channels with mainframe extension Transient mode up to 25 kHz Synchronous Load on/off function Adjustable slew rate in CC mode Standard LAN, GPIB, USB, and RS-232 interfaces with USBTMC/SCPI protocol support Short circuit test Built-in 16-bit resolution voltage and current measurement (0.1 mV, 0.01 mA) Remote voltage sensing to compensate for the effect of voltage drop in wires Operate identical modules in parallel mode for high current applications OVP/OCP/OPP/OTP and reverse voltage protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MDL Series DC Electronic Load Module, 500V, 20A, 300W - MDL305 - Transcat, Inc.
Rochester, NY, USA
MDL Series DC Electronic Load Module, 500V, 20A, 300W
MDL305
MDL Series DC Electronic Load Module, 500V, 20A, 300W MDL305
Product Highlights The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W). Product Highlights Modules offer wide voltage and current range, 0 to 500 V, 0 to 120 A Support for up to 4 modules/8 channels or 8 modules/16 channels with mainframe extension Transient mode up to 25 kHz Synchronous Load on/off function Adjustable slew rate in CC mode Standard LAN, GPIB, USB, and RS-232 interfaces with USBTMC/SCPI protocol support Short circuit test Built-in 16-bit resolution voltage and current measurement (0.1 mV, 0.01 mA) Remote voltage sensing to compensate for the effect of voltage drop in wires Operate identical modules in parallel mode for high current applications OVP/OCP/OPP/OTP and reverse voltage protection

Product Highlights

The MDL252 and MDL302 are dual-channel modules. MDL252 users can allocate 250 W to either channel up to 300 W total (e.g. 50 W/250 W, 250 W/50 W, 150 W/150 W). MDL302 users can allocate 300 W to either channel up to 600 W total (e.g. 300 W/300 W).

Product Highlights

  • Modules offer wide voltage and current range, 0 to 500 V, 0 to 120 A
  • Support for up to 4 modules/8 channels or 8 modules/16 channels with mainframe extension
  • Transient mode up to 25 kHz
  • Synchronous Load on/off function
  • Adjustable slew rate in CC mode
  • Standard LAN, GPIB, USB, and RS-232 interfaces with USBTMC/SCPI protocol support
  • Short circuit test
  • Built-in 16-bit resolution voltage and current measurement (0.1 mV, 0.01 mA)
  • Remote voltage sensing to compensate for the effect of voltage drop in wires
  • Operate identical modules in parallel mode for high current applications
  • OVP/OCP/OPP/OTP and reverse voltage protection
Supplier's Site
DC Electronic Load - MDL305 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
MDL305
DC Electronic Load MDL305
The MDL305 is a 300 watt DC electronic load module from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 500 V Current: 20 A Power: 300 W Channels: 1 CC/CV/CR/CW/CZ operating modes Removable modules for easy system configurability Support for up to 16 channels using dual channel modules with mainframe extension Operate identical modules in parallel mode for high current applications Synchronous Load on/off function Standard LAN, GPIB, USB, and RS-232 interfaces with USBTMC/SCPI protocol support Analog current control and monitoring Transient mode up to 25 kHz List mode (sequence mode) - minimum 20 μs step width with 84 user programmable steps Adjustable slew rate in CC mode 16-bit voltage and current measurement system providing high resolution of 0.1 mV and 0.01 mA Automatic test function 101 memory locations to save/recall setting parameters Remote sense OVP/OCP/OPP/OTP and reverse voltage protection Standard Accessories for Modules: Certificate of calibration and test report Three-Year Warranty The Bk Precision MDL305 is a 300W DC Electronic Load Module. The MDL Series is a multi-channel modular programmable electronic load system. Six different modules of programmable DC loads ranging in power from 200 W to 600 W provide users the flexibility to test a wide range of power sources from multi-output AC/DC power supplies to batteries, fuel cells, and photovoltaic arrays. The mainframe has four slots that can be configured with any assortment of the modules up to 2400 W (up to 4800 W with mainframe extension). The high-performance electronic load modules of the MDL Series are capable of operating in constant current (CC), constant voltage (CV), constant resistance (CR), constant power (CW), and constant impedance (CZ) mode, which uses DSP technology to simulate non-linear loads and realistic loading behavior. Easily edit the load’s parameters such as voltage, current, slew rate, and width via the front panel. Increase productivity by saving your test parameters into any one of the 101 memory areas for quick system recall. Additionally, the MDL Series provides 16-bit resolution as well as numerous protection modes and a power-on system self-test to ensure the reliability of your testing. For remote communication, the MDL series provides LAN, USBTMC compliant USB, RS232, and GPIB standard interfaces that support SCPI command protocol. High performance architecture Equipped with a high-performance microprocessor in every mainframe and module, the MDL Series programmable DC electronic load utilizes a parallel architecture that provides a high measurement speed. Additionally, a simultaneous load on/off operation can be performed through the front panel, analog control terminal, or remote SCPI command. This configuration allows the system to control modules synchronously and increases productivity in testing. Powerful communication interfaces The MDL Series mainframe offers all the latest options to the user for remote communication. Connect via GPIB, Ethernet, USB, or RS232 to carry out data communication through SCPI and USBTMC standard communication protocols to control all your electronic load modules from a PC. Low Voltage Operation The MDL series can operate at low voltages for applications such as fuel cell and solar cell testing. Modular design With removable module design, you can choose suitable load modules to modify the system according to your requirements. This design allows for multiple channels and is ideal for testing several units, especially power supplies with multiple outputs. At the same time, all load modules can be configured to work independently. All load modules, including the high power 500 W and 600 W modules can fit in one slot. Unlike competitor models that require two slots for high power modules, the MDL Series offers a one-slot form factor for all modules. Adjustable slew rate In constant current mode, users can control the rate or slope of the change in current in a transient response test. Set the slew rate to as slow as 0.0001 A/μs or as fast as 2.5 A/μs depending on the module and selected current range. Transient operation Transient operation enables the module to periodically switch between two load levels. A power supply’s regulation and transient characteristic can be evaluated by monitoring the supply’s output voltage under varying combinations of load levels, duty cycle, and slew rate. The MDL Series can simulate these conditions up to 25 kHz. List mode Not limited to just switching between two levels, list mode lets you generate more complex sequences of input changes with several different levels. Up to 7 groups of list files can be saved in the mainframe. Each list can contain up to 84 steps with a minimum width time of 20 μs per step. Automatic test mode The MDL Series can execute multiple test sequences across all channels. Sequences can be cascaded, and each step can be programmed with upper and lower limit values. When applied in automatic production testing, you can easily judge whether the test parameters of your devices are within the specification limits and adjust your process according to the GO/NG verdict.

The MDL305 is a 300 watt DC electronic load module from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 500 V
  • Current: 20 A
  • Power: 300 W
  • Channels: 1
  • CC/CV/CR/CW/CZ operating modes
  • Removable modules for easy system configurability
  • Support for up to 16 channels using dual channel modules with mainframe extension
  • Operate identical modules in parallel mode for high current applications
  • Synchronous Load on/off function
  • Standard LAN, GPIB, USB, and RS-232 interfaces with USBTMC/SCPI protocol support
  • Analog current control and monitoring
  • Transient mode up to 25 kHz
  • List mode (sequence mode) - minimum 20 μs step width with 84 user programmable steps
  • Adjustable slew rate in CC mode
  • 16-bit voltage and current measurement system providing high resolution of 0.1 mV and 0.01 mA
  • Automatic test function
  • 101 memory locations to save/recall setting parameters
  • Remote sense
  • OVP/OCP/OPP/OTP and reverse voltage protection
  • Standard Accessories for Modules: Certificate of calibration and test report
  • Three-Year Warranty

The Bk Precision MDL305 is a 300W DC Electronic Load Module. The MDL Series is a multi-channel modular programmable electronic load system. Six different modules of programmable DC loads ranging in power from 200 W to 600 W provide users the flexibility to test a wide range of power sources from multi-output AC/DC power supplies to batteries, fuel cells, and photovoltaic arrays.

The mainframe has four slots that can be configured with any assortment of the modules up to 2400 W (up to 4800 W with mainframe extension). The high-performance electronic load modules of the MDL Series are capable of operating in constant current (CC), constant voltage (CV), constant resistance (CR), constant power (CW), and constant impedance (CZ) mode, which uses DSP technology to simulate non-linear loads and realistic loading behavior.

Easily edit the load’s parameters such as voltage, current, slew rate, and width via the front panel. Increase productivity by saving your test parameters into any one of the 101 memory areas for quick system recall. Additionally, the MDL Series provides 16-bit resolution as well as numerous protection modes and a power-on system self-test to ensure the reliability of your testing.

For remote communication, the MDL series provides LAN, USBTMC compliant USB, RS232, and GPIB standard interfaces that support SCPI command protocol.

High performance architecture
Equipped with a high-performance microprocessor in every mainframe and module, the MDL Series programmable DC electronic load utilizes a parallel architecture that provides a high measurement speed. Additionally, a simultaneous load on/off operation can be performed through the front panel, analog control terminal, or remote SCPI command. This configuration allows the system to control modules synchronously and increases productivity in testing.

Powerful communication interfaces
The MDL Series mainframe offers all the latest options to the user for remote communication. Connect via GPIB, Ethernet, USB, or RS232 to carry out data communication through SCPI and USBTMC standard communication protocols to control all your electronic load modules from a PC.

Low Voltage Operation
The MDL series can operate at low voltages for applications such as fuel cell and solar cell testing.

Modular design
With removable module design, you can choose suitable load modules to modify the system according to your requirements. This design allows for multiple channels and is ideal for testing several units, especially power supplies with multiple outputs. At the same time, all load modules can be configured to work independently.

All load modules, including the high power 500 W and 600 W modules can fit in one slot. Unlike competitor models that require two slots for high power modules, the MDL Series offers a one-slot form factor for all modules.

Adjustable slew rate
In constant current mode, users can control the rate or slope of the change in current in a transient response test. Set the slew rate to as slow as 0.0001 A/μs or as fast as 2.5 A/μs depending on the module and selected current range.

Transient operation
Transient operation enables the module to periodically switch between two load levels. A power supply’s regulation and transient characteristic can be evaluated by monitoring the supply’s output voltage under varying combinations of load levels, duty cycle, and slew rate. The MDL Series can simulate these conditions up to 25 kHz.

List mode
Not limited to just switching between two levels, list mode lets you generate more complex sequences of input changes with several different levels. Up to 7 groups of list files can be saved in the mainframe. Each list can contain up to 84 steps with a minimum width time of 20 μs per step.

Automatic test mode
The MDL Series can execute multiple test sequences across all channels. Sequences can be cascaded, and each step can be programmed with upper and lower limit values. When applied in automatic production testing, you can easily judge whether the test parameters of your devices are within the specification limits and adjust your process according to the GO/NG verdict.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Resistors Electronic Loads and Load Banks
Product Number MDL305 MDL305
Product Name MDL Series DC Electronic Load Module, 500V, 20A, 300W DC Electronic Load
Power Rating 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details