Keysight Technologies,Inc. DC Electronic Load Module,250W 240V,10A/N330X Mainframes,1Slot N3303A

Description
Product Highlights Current: 0 - 10 A Voltage: 0 - 240 V Maximum Power: 250 W Low Range/High Range: 1 A/10 A Regulation: 8 mA Low Range Accuracy: 0.1% + 4 mA High Range Accuracy: 0.1% + 7.5 mA Low Range/High Range: 24 V/240 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 40 mV Range 1 (I >10% of current rating): 0.2- 48 ohm Range 2 (I >1% of current rating): 44-480 ohm Range 3 (I >0.1% of current rating): 440-4800 ohm Range 4 (I >0.01% of current rating): 4400-12000 ohm
Datasheet
Description
Product Highlights Current: 0 - 10 A Voltage: 0 - 240 V Maximum Power: 250 W Low Range/High Range: 1 A/10 A Regulation: 8 mA Low Range Accuracy: 0.1% + 4 mA High Range Accuracy: 0.1% + 7.5 mA Low Range/High Range: 24 V/240 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 40 mV Range 1 (I >10% of current rating): 0.2- 48 ohm Range 2 (I >1% of current rating): 44-480 ohm Range 3 (I >0.1% of current rating): 440-4800 ohm Range 4 (I >0.01% of current rating): 4400-12000 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load Module,250W 240V,10A/N330X Mainframes,1Slot - N3303A - Transcat, Inc.
Rochester, NY, USA
DC Electronic Load Module,250W 240V,10A/N330X Mainframes,1Slot
N3303A
DC Electronic Load Module,250W 240V,10A/N330X Mainframes,1Slot N3303A
Product Highlights Current: 0 - 10 A Voltage: 0 - 240 V Maximum Power: 250 W Low Range/High Range: 1 A/10 A Regulation: 8 mA Low Range Accuracy: 0.1% + 4 mA High Range Accuracy: 0.1% + 7.5 mA Low Range/High Range: 24 V/240 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 40 mV Range 1 (I >10% of current rating): 0.2- 48 ohm Range 2 (I >1% of current rating): 44-480 ohm Range 3 (I >0.1% of current rating): 440-4800 ohm Range 4 (I >0.01% of current rating): 4400-12000 ohm

Product Highlights

  • Current: 0 - 10 A
  • Voltage: 0 - 240 V
  • Maximum Power: 250 W
  • Low Range/High Range: 1 A/10 A
  • Regulation: 8 mA
  • Low Range Accuracy: 0.1% + 4 mA
  • High Range Accuracy: 0.1% + 7.5 mA
  • Low Range/High Range: 24 V/240 V
  • Regulation: 10 mV
  • Low Range Accuracy: 0.1% + 10 mV
  • High Range Accuracy: 0.1% + 40 mV
  • Range 1 (I >10% of current rating): 0.2- 48 ohm
  • Range 2 (I >1% of current rating): 44-480 ohm
  • Range 3 (I >0.1% of current rating): 440-4800 ohm
  • Range 4 (I >0.01% of current rating): 4400-12000 ohm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Resistors
Product Number N3303A
Product Name DC Electronic Load Module,250W 240V,10A/N330X Mainframes,1Slot
Power Rating 250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers