B&K Precision DC Electronic Load 8500

Description
The 8500 is a 300 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 W Operating Voltage: 0.1-120 V Rated Current: 30 A Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Selected models operate up to 500 V, suitable for high voltage applications Built-in transient generator Short circuit test Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502) Bright, easy to read display (VFD technology) Over-Current/Over-Vo ltage/Over-Power/Ove r- Temperature Protection USB to TTL serial converter cables and application software included List mode operation for increased throughput Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable) Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software Remote voltage sensing to compensate for the effect of voltage drop in wires. Store 25 instrument setups Thermostatically-con trolled fans allow operation in quiet environments with minimal disruption All models are rack mountable. Compact 300 W and 600 W models for bench use Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E132B, certificate of calibration and test report One-Year Warranty Applications: DC power supply testing Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery Fuel and solar cell test High voltage applications The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits. The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface. When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load. Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements. Low voltage operation The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V. Front Panel Features The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resi stance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory. High resolution, easy to read display Displays set values and measured values. Current/voltage and power/resistance displays can be toggled. Display resolution for current and voltage is user-selectable. Maximum resolution for model 8500 and 8502 is 1 mV/0.1 mA. Convenient data entry Rotary knob for quick analog-style control. Turn to adjust a setting value. Press to toggle measurement display mode. Numeric keypad Conveniently enter set values directly and access secondary functions. Function keys Activate current, voltage, power, or resistance modes and scroll through menus and options. Front panel load terminals Connect to device under test. Hex-head screw terminals. Rear Panel Features Air vents Temperature-controll ed fan expels air through these vents to keep the temperature constant inside the system. Trigger and remote sensing terminal block Connect sensing lines to this terminal to compensate for voltage drops due to load wire resistance. This terminal block also contains the two connections for the remote TTL trigger input signal. Interface connection Serial interface connector for USB communication. Voltage switch Line voltage selection switch (110 VAC or 220 VAC). Flexible operating modes CC, CR, CV and CP mode In Constant Current (CC) mode, the load will sink a current according to the programmed current value regardless of the input voltage. (CC) mode can be used for load regulation testing of DC power supplies or for characterizing the discharge profile of a battery. Constant Power (CP) mode simulates a load whose power consumption is independent of the applied voltage. Constant Power (CP) mode is useful for battery testing and simulating a realistic discharge curve. In Constant Voltage (CV) mode, the load will attempt to sink enough current to control the source voltage to the programmed value. This mode is suitable for testing battery chargers. In Constant Resistance (CR) mode, the load will sink a current linearly proportional to the input voltage in accordance with the programmed resistance. Unlike conventional resistors, the load resistance stays constant regardless of the power level. Transient generator The 8500 series offers a variable frequency generator which can be used in all operating modes. The DC load will toggle between 2 preset levels at a frequency between 0.1 Hz to 1 kHz, either continuously or controlled by a trigger. Triggered operation Triggering is used to allow synchronization of the DC Load's behavior with other events. You can generate a trigger event by front panel keystroke, by applying an external TTL signal to the back panel terminal or by sending a commands over the serial bus. The trigger can be used in pulse mode, transient mode, list mode and works in CC, CR, CV and CP modes. Remote control & application software The DC loads can be remotely controlled from any PC with USB interface, allowing the user to fully program and monitor all parameters. USB to TTL serial converter cables are included. For users wanting to write their own custom software, a set of example programs are available for download on the B&K Precision website. List Mode A list of command sequences can be stored in non-volatile memory and executed independently of a computer. Execution in list mode greatly reduces command processing time and computer interaction during product testing. The command sequence can be entered manually from the front panel or downloaded from a PC via USB interface. Application Software The included Application Software supports front panel emulation of the load and includes a battery test application which provides A*hr rating of a battery and adjustable ending voltage levels (safety voltage). Whether you are designing a device with Nickel-Metal Hydride or Lithium-Ion batteries, the 8500 series have the capabilities to test their characteristics.
Datasheet
Description
The 8500 is a 300 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 W Operating Voltage: 0.1-120 V Rated Current: 30 A Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Selected models operate up to 500 V, suitable for high voltage applications Built-in transient generator Short circuit test Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502) Bright, easy to read display (VFD technology) Over-Current/Over-Vo ltage/Over-Power/Ove r- Temperature Protection USB to TTL serial converter cables and application software included List mode operation for increased throughput Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable) Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software Remote voltage sensing to compensate for the effect of voltage drop in wires. Store 25 instrument setups Thermostatically-con trolled fans allow operation in quiet environments with minimal disruption All models are rack mountable. Compact 300 W and 600 W models for bench use Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E132B, certificate of calibration and test report One-Year Warranty Applications: DC power supply testing Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery Fuel and solar cell test High voltage applications The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits. The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface. When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load. Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements. Low voltage operation The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V. Front Panel Features The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resi stance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory. High resolution, easy to read display Displays set values and measured values. Current/voltage and power/resistance displays can be toggled. Display resolution for current and voltage is user-selectable. Maximum resolution for model 8500 and 8502 is 1 mV/0.1 mA. Convenient data entry Rotary knob for quick analog-style control. Turn to adjust a setting value. Press to toggle measurement display mode. Numeric keypad Conveniently enter set values directly and access secondary functions. Function keys Activate current, voltage, power, or resistance modes and scroll through menus and options. Front panel load terminals Connect to device under test. Hex-head screw terminals. Rear Panel Features Air vents Temperature-controll ed fan expels air through these vents to keep the temperature constant inside the system. Trigger and remote sensing terminal block Connect sensing lines to this terminal to compensate for voltage drops due to load wire resistance. This terminal block also contains the two connections for the remote TTL trigger input signal. Interface connection Serial interface connector for USB communication. Voltage switch Line voltage selection switch (110 VAC or 220 VAC). Flexible operating modes CC, CR, CV and CP mode In Constant Current (CC) mode, the load will sink a current according to the programmed current value regardless of the input voltage. (CC) mode can be used for load regulation testing of DC power supplies or for characterizing the discharge profile of a battery. Constant Power (CP) mode simulates a load whose power consumption is independent of the applied voltage. Constant Power (CP) mode is useful for battery testing and simulating a realistic discharge curve. In Constant Voltage (CV) mode, the load will attempt to sink enough current to control the source voltage to the programmed value. This mode is suitable for testing battery chargers. In Constant Resistance (CR) mode, the load will sink a current linearly proportional to the input voltage in accordance with the programmed resistance. Unlike conventional resistors, the load resistance stays constant regardless of the power level. Transient generator The 8500 series offers a variable frequency generator which can be used in all operating modes. The DC load will toggle between 2 preset levels at a frequency between 0.1 Hz to 1 kHz, either continuously or controlled by a trigger. Triggered operation Triggering is used to allow synchronization of the DC Load's behavior with other events. You can generate a trigger event by front panel keystroke, by applying an external TTL signal to the back panel terminal or by sending a commands over the serial bus. The trigger can be used in pulse mode, transient mode, list mode and works in CC, CR, CV and CP modes. Remote control & application software The DC loads can be remotely controlled from any PC with USB interface, allowing the user to fully program and monitor all parameters. USB to TTL serial converter cables are included. For users wanting to write their own custom software, a set of example programs are available for download on the B&K Precision website. List Mode A list of command sequences can be stored in non-volatile memory and executed independently of a computer. Execution in list mode greatly reduces command processing time and computer interaction during product testing. The command sequence can be entered manually from the front panel or downloaded from a PC via USB interface. Application Software The included Application Software supports front panel emulation of the load and includes a battery test application which provides A*hr rating of a battery and adjustable ending voltage levels (safety voltage). Whether you are designing a device with Nickel-Metal Hydride or Lithium-Ion batteries, the 8500 series have the capabilities to test their characteristics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - 8500 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
8500
DC Electronic Load 8500
The 8500 is a 300 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 W Operating Voltage: 0.1-120 V Rated Current: 30 A Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Selected models operate up to 500 V, suitable for high voltage applications Built-in transient generator Short circuit test Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502) Bright, easy to read display (VFD technology) Over-Current/Over-Vo ltage/Over-Power/Ove r- Temperature Protection USB to TTL serial converter cables and application software included List mode operation for increased throughput Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable) Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software Remote voltage sensing to compensate for the effect of voltage drop in wires. Store 25 instrument setups Thermostatically-con trolled fans allow operation in quiet environments with minimal disruption All models are rack mountable. Compact 300 W and 600 W models for bench use Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E132B, certificate of calibration and test report One-Year Warranty Applications: DC power supply testing Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery Fuel and solar cell test High voltage applications The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits. The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface. When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load. Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements. Low voltage operation The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V. Front Panel Features The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resi stance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory. High resolution, easy to read display Displays set values and measured values. Current/voltage and power/resistance displays can be toggled. Display resolution for current and voltage is user-selectable. Maximum resolution for model 8500 and 8502 is 1 mV/0.1 mA. Convenient data entry Rotary knob for quick analog-style control. Turn to adjust a setting value. Press to toggle measurement display mode. Numeric keypad Conveniently enter set values directly and access secondary functions. Function keys Activate current, voltage, power, or resistance modes and scroll through menus and options. Front panel load terminals Connect to device under test. Hex-head screw terminals. Rear Panel Features Air vents Temperature-controll ed fan expels air through these vents to keep the temperature constant inside the system. Trigger and remote sensing terminal block Connect sensing lines to this terminal to compensate for voltage drops due to load wire resistance. This terminal block also contains the two connections for the remote TTL trigger input signal. Interface connection Serial interface connector for USB communication. Voltage switch Line voltage selection switch (110 VAC or 220 VAC). Flexible operating modes CC, CR, CV and CP mode In Constant Current (CC) mode, the load will sink a current according to the programmed current value regardless of the input voltage. (CC) mode can be used for load regulation testing of DC power supplies or for characterizing the discharge profile of a battery. Constant Power (CP) mode simulates a load whose power consumption is independent of the applied voltage. Constant Power (CP) mode is useful for battery testing and simulating a realistic discharge curve. In Constant Voltage (CV) mode, the load will attempt to sink enough current to control the source voltage to the programmed value. This mode is suitable for testing battery chargers. In Constant Resistance (CR) mode, the load will sink a current linearly proportional to the input voltage in accordance with the programmed resistance. Unlike conventional resistors, the load resistance stays constant regardless of the power level. Transient generator The 8500 series offers a variable frequency generator which can be used in all operating modes. The DC load will toggle between 2 preset levels at a frequency between 0.1 Hz to 1 kHz, either continuously or controlled by a trigger. Triggered operation Triggering is used to allow synchronization of the DC Load's behavior with other events. You can generate a trigger event by front panel keystroke, by applying an external TTL signal to the back panel terminal or by sending a commands over the serial bus. The trigger can be used in pulse mode, transient mode, list mode and works in CC, CR, CV and CP modes. Remote control & application software The DC loads can be remotely controlled from any PC with USB interface, allowing the user to fully program and monitor all parameters. USB to TTL serial converter cables are included. For users wanting to write their own custom software, a set of example programs are available for download on the B&K Precision website. List Mode A list of command sequences can be stored in non-volatile memory and executed independently of a computer. Execution in list mode greatly reduces command processing time and computer interaction during product testing. The command sequence can be entered manually from the front panel or downloaded from a PC via USB interface. Application Software The included Application Software supports front panel emulation of the load and includes a battery test application which provides A*hr rating of a battery and adjustable ending voltage levels (safety voltage). Whether you are designing a device with Nickel-Metal Hydride or Lithium-Ion batteries, the 8500 series have the capabilities to test their characteristics.

The 8500 is a 300 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 300 W
  • Operating Voltage: 0.1-120 V
  • Rated Current: 30 A
  • Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation
  • Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications
  • Selected models operate up to 500 V, suitable for high voltage applications
  • Built-in transient generator
  • Short circuit test
  • Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502)
  • Bright, easy to read display (VFD technology)
  • Over-Current/Over-Voltage/Over-Power/Over- Temperature Protection
  • USB to TTL serial converter cables and application software included
  • List mode operation for increased throughput
  • Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable)
  • Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software
  • Remote voltage sensing to compensate for the effect of voltage drop in wires.
  • Store 25 instrument setups
  • Thermostatically-controlled fans allow operation in quiet environments with minimal disruption
  • All models are rack mountable. Compact 300 W and 600 W models for bench use
  • Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E132B, certificate of calibration and test report
  • One-Year Warranty

Applications:

  • DC power supply testing
  • Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery
  • Fuel and solar cell test
  • High voltage applications

The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells.

The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits.

The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface.

When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load.

Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements.

Low voltage operation
The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V.

Front Panel Features
The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resistance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory.

High resolution, easy to read display
Displays set values and measured values. Current/voltage and power/resistance displays can be toggled. Display resolution for current and voltage is user-selectable. Maximum resolution for model 8500 and 8502 is 1 mV/0.1 mA.

Convenient data entry
Rotary knob for quick analog-style control. Turn to adjust a setting value. Press to toggle measurement display mode.

Numeric keypad
Conveniently enter set values directly and access secondary functions.

Function keys
Activate current, voltage, power, or resistance modes and scroll through menus and options.

Front panel load terminals
Connect to device under test. Hex-head screw terminals.

Rear Panel Features

Air vents
Temperature-controlled fan expels air through these vents to keep the temperature constant inside the system.

Trigger and remote sensing terminal block
Connect sensing lines to this terminal to compensate for voltage drops due to load wire resistance. This terminal block also contains the two connections for the remote TTL trigger input signal.

Interface connection
Serial interface connector for USB communication.

Voltage switch
Line voltage selection switch (110 VAC or 220 VAC).

Flexible operating modes

CC, CR, CV and CP mode
In Constant Current (CC) mode, the load will sink a current according to the programmed current value regardless of the input voltage. (CC) mode can be used for load regulation testing of DC power supplies or for characterizing the discharge profile of a battery.
Constant Power (CP) mode simulates a load whose power consumption is independent of the applied voltage. Constant Power (CP) mode is useful for battery testing and simulating a realistic discharge curve.

In Constant Voltage (CV) mode, the load will attempt to sink enough current to control the source voltage to the programmed value. This mode is suitable for testing battery chargers. In Constant Resistance (CR) mode, the load will sink a current linearly proportional to the input voltage in accordance with the programmed resistance. Unlike conventional resistors, the load resistance stays constant regardless of the power level.

Transient generator
The 8500 series offers a variable frequency generator which can be used in all operating modes. The DC load will toggle between 2 preset levels at a frequency between 0.1 Hz to 1 kHz, either continuously or controlled by a trigger.

Triggered operation
Triggering is used to allow synchronization of the DC Load's behavior with other events. You can generate a trigger event by front panel keystroke, by applying an external TTL signal to the back panel terminal or by sending a commands over the serial bus. The trigger can be used in pulse mode, transient mode, list mode and works in CC, CR, CV and CP modes.

Remote control & application software
The DC loads can be remotely controlled from any PC with USB interface, allowing the user to fully program and monitor all parameters. USB to TTL serial converter cables are included. For users wanting to write their own custom software, a set of example programs are available for download on the B&K Precision website.

List Mode
A list of command sequences can be stored in non-volatile memory and executed independently of a computer. Execution in list mode greatly reduces command processing time and computer interaction during product testing. The command sequence can be entered manually from the front panel or downloaded from a PC via USB interface.

Application Software
The included Application Software supports front panel emulation of the load and includes a battery test application which provides A*hr rating of a battery and adjustable ending voltage levels (safety voltage).

Whether you are designing a device with Nickel-Metal Hydride or Lithium-Ion batteries, the 8500 series have the capabilities to test their characteristics.

Supplier's Site Datasheet
DC Electronic Load - 8500 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
8500
DC Electronic Load 8500
The 8500 is a 300 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Power: 300 W Operating Voltage: 0.1-120 V Rated Current: 30 A Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Built-in transient generator Short circuit test Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502) Bright, easy to read display (VFD technology) Over-Current/Over-Vo ltage/Over-Power/Ove r- Temperature Protection USB to TTL serial converter cables and application software included List mode operation for increased throughput Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable) Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software Remote voltage sensing to compensate for the effect of voltage drop in wires. Store 25 instrument setups Thermostatically-con trolled fans allow operation in quiet environments with minimal disruption All models are rack mountable. Compact 300 W and 600 W models for bench use Optional Accessories: Rack mount kit IT-E151 for models 8500, 8502, 8510, 8512, 8514 and 8518 only Applications: DC power supply testing Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery Fuel and solar cell test High voltage applications The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits. The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface. When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load. Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements. Low voltage operation The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V. Front Panel Features The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resi stance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory. High resolution, easy to read display Displays set values and measured values. Current/voltage and power/resistance displays can be toggled. Display resolution for current and voltage is user-selectable. Maximum resolution for model 8500 and 8502 is 1 mV/0.1 mA. Convenient data entry Rotary knob for quick analog-style control. Turn to adjust a setting value. Press to toggle measurement display mode. Numeric keypad Conveniently enter set values directly and access secondary functions. Function keys Activate current, voltage, power, or resistance modes and scroll through menus and options. Front panel load terminals Connect to device under test. Hex-head screw terminals. Rear Panel Features Air vents Temperature-controll ed fan expels air through these vents to keep the temperature constant inside the system. Trigger and remote sensing terminal block Connect sensing lines to this terminal to compensate for voltage drops due to load wire resistance. This terminal block also contains the two connections for the remote TTL trigger input signal. Interface connection Serial interface connector for USB communication. Voltage switch Line voltage selection switch (110 VAC or 220 VAC). Flexible operating modes CC, CR, CV and CP mode In Constant Current (CC) mode, the load will sink a current according to the programmed current value regardless of the input voltage. (CC) mode can be used for load regulation testing of DC power supplies or for characterizing the discharge profile of a battery. Constant Power (CP) mode simulates a load whose power consumption is independent of the applied voltage. Constant Power (CP) mode is useful for battery testing and simulating a realistic discharge curve. In Constant Voltage (CV) mode, the load will attempt to sink enough current to control the source voltage to the programmed value. This mode is suitable for testing battery chargers. In Constant Resistance (CR) mode, the load will sink a current linearly proportional to the input voltage in accordance with the programmed resistance. Unlike conventional resistors, the load resistance stays constant regardless of the power level. Transient generator The 8500 series offers a variable frequency generator which can be used in all operating modes. The DC load will toggle between 2 preset levels at a frequency between 0.1 Hz to 1 kHz, either continuously or controlled by a trigger. Triggered operation Triggering is used to allow synchronization of the DC Load's behavior with other events. You can generate a trigger event by front panel keystroke, by applying an external TTL signal to the back panel terminal or by sending a commands over the serial bus. The trigger can be used in pulse mode, transient mode, list mode and works in CC, CR, CV and CP modes. Remote control & application software The DC loads can be remotely controlled from any PC with USB interface, allowing the user to fully program and monitor all parameters. USB to TTL serial converter cables are included. For users wanting to write their own custom software, a set of example programs are available for download on the B&K Precision website. List Mode A list of command sequences can be stored in non-volatile memory and executed independently of a computer. Execution in list mode greatly reduces command processing time and computer interaction during product testing. The command sequence can be entered manually from the front panel or downloaded from a PC via USB interface. Application Software The included Application Software supports front panel emulation of the load and includes a battery test application which provides A*hr rating of a battery and adjustable ending voltage levels (safety voltage). Whether you are designing a device with Nickel-Metal Hydride or Lithium-Ion batteries, the 8500 series have the capabilities to test their characteristics.

The 8500 is a 300 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Power: 300 W
  • Operating Voltage: 0.1-120 V
  • Rated Current: 30 A
  • Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation
  • Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications
  • Built-in transient generator
  • Short circuit test
  • Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502)
  • Bright, easy to read display (VFD technology)
  • Over-Current/Over-Voltage/Over-Power/Over- Temperature Protection
  • USB to TTL serial converter cables and application software included
  • List mode operation for increased throughput
  • Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable)
  • Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software
  • Remote voltage sensing to compensate for the effect of voltage drop in wires.
  • Store 25 instrument setups
  • Thermostatically-controlled fans allow operation in quiet environments with minimal disruption
  • All models are rack mountable. Compact 300 W and 600 W models for bench use
  • Optional Accessories: Rack mount kit IT-E151 for models 8500, 8502, 8510, 8512, 8514 and 8518 only

Applications:

  • DC power supply testing
  • Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery
  • Fuel and solar cell test
  • High voltage applications

The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells.

The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits.

The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface.

When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load.

Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements.

Low voltage operation
The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V.

Front Panel Features
The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resistance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory.

High resolution, easy to read display
Displays set values and measured values. Current/voltage and power/resistance displays can be toggled. Display resolution for current and voltage is user-selectable. Maximum resolution for model 8500 and 8502 is 1 mV/0.1 mA.

Convenient data entry
Rotary knob for quick analog-style control. Turn to adjust a setting value. Press to toggle measurement display mode.

Numeric keypad
Conveniently enter set values directly and access secondary functions.

Function keys
Activate current, voltage, power, or resistance modes and scroll through menus and options.

Front panel load terminals
Connect to device under test. Hex-head screw terminals.

Rear Panel Features

Air vents
Temperature-controlled fan expels air through these vents to keep the temperature constant inside the system.

Trigger and remote sensing terminal block
Connect sensing lines to this terminal to compensate for voltage drops due to load wire resistance. This terminal block also contains the two connections for the remote TTL trigger input signal.

Interface connection
Serial interface connector for USB communication.

Voltage switch
Line voltage selection switch (110 VAC or 220 VAC).

Flexible operating modes

CC, CR, CV and CP mode
In Constant Current (CC) mode, the load will sink a current according to the programmed current value regardless of the input voltage. (CC) mode can be used for load regulation testing of DC power supplies or for characterizing the discharge profile of a battery.
Constant Power (CP) mode simulates a load whose power consumption is independent of the applied voltage. Constant Power (CP) mode is useful for battery testing and simulating a realistic discharge curve.

In Constant Voltage (CV) mode, the load will attempt to sink enough current to control the source voltage to the programmed value. This mode is suitable for testing battery chargers. In Constant Resistance (CR) mode, the load will sink a current linearly proportional to the input voltage in accordance with the programmed resistance. Unlike conventional resistors, the load resistance stays constant regardless of the power level.

Transient generator
The 8500 series offers a variable frequency generator which can be used in all operating modes. The DC load will toggle between 2 preset levels at a frequency between 0.1 Hz to 1 kHz, either continuously or controlled by a trigger.

Triggered operation
Triggering is used to allow synchronization of the DC Load's behavior with other events. You can generate a trigger event by front panel keystroke, by applying an external TTL signal to the back panel terminal or by sending a commands over the serial bus. The trigger can be used in pulse mode, transient mode, list mode and works in CC, CR, CV and CP modes.

Remote control & application software
The DC loads can be remotely controlled from any PC with USB interface, allowing the user to fully program and monitor all parameters. USB to TTL serial converter cables are included. For users wanting to write their own custom software, a set of example programs are available for download on the B&K Precision website.

List Mode
A list of command sequences can be stored in non-volatile memory and executed independently of a computer. Execution in list mode greatly reduces command processing time and computer interaction during product testing. The command sequence can be entered manually from the front panel or downloaded from a PC via USB interface.

Application Software
The included Application Software supports front panel emulation of the load and includes a battery test application which provides A*hr rating of a battery and adjustable ending voltage levels (safety voltage).

Whether you are designing a device with Nickel-Metal Hydride or Lithium-Ion batteries, the 8500 series have the capabilities to test their characteristics.

Supplier's Site Datasheet
300W Programmable MDC Electronic Load - 8500 - Transcat, Inc.
Rochester, NY, USA
300W Programmable MDC Electronic Load
8500
300W Programmable MDC Electronic Load 8500
Product Highlights Operates Between 0-120VDC, 1mA-30A (300W MAX) High Resolution 0.1mA/1mV (range dependent) VFD Display CV/CC/CW/CR Operation Over-Current/Over-Vo ltage/Over-Power/Ove r-Temperature Protected RS 232 Interface Cable and Software Included Optional USB Interface Available (order IT-E132) Thermostat Controlled Internal Fan Connect multiple units together in either parallel or series to increase power rating

Product Highlights

  • Operates Between 0-120VDC, 1mA-30A (300W MAX)
  • High Resolution 0.1mA/1mV (range dependent)
  • VFD Display
  • CV/CC/CW/CR Operation
  • Over-Current/Over-Voltage/Over-Power/Over-Temperature Protected
  • RS 232 Interface Cable and Software Included
  • Optional USB Interface Available (order IT-E132)
  • Thermostat Controlled Internal Fan
  • Connect multiple units together in either parallel or series to increase power rating
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Electronic Loads and Load Banks Resistors
Product Number 8500 8500
Product Name DC Electronic Load 300W Programmable MDC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details