Keysight Technologies,Inc. DC Electronic Load Module,300W 60V,60A/N330X Mainframes,1 Slot N3304A

Description
Product Highlights Current: 0 - 60 A Voltage: 0 - 60 V Maximum Power: 300 W Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Low Range/High Range: 6 V/60V Regulation: 10 mV Low Range Accuracy: 0.1% + 3 mV High Range Accuracy: 0.1% + 8 mV Range 1 (I >10% of current rating): 0.033-2 ohm Range 2 (I >1% of current rating): 1.8-20 ohm Range 3 (I >0.1% of current rating): 18-200 ohm •Range 4 (I >0.01% of current rating): 180-2000 ohm
Datasheet
Description
Product Highlights Current: 0 - 60 A Voltage: 0 - 60 V Maximum Power: 300 W Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Low Range/High Range: 6 V/60V Regulation: 10 mV Low Range Accuracy: 0.1% + 3 mV High Range Accuracy: 0.1% + 8 mV Range 1 (I >10% of current rating): 0.033-2 ohm Range 2 (I >1% of current rating): 1.8-20 ohm Range 3 (I >0.1% of current rating): 18-200 ohm •Range 4 (I >0.01% of current rating): 180-2000 ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load Module,300W 60V,60A/N330X Mainframes,1 Slot - N3304A - Transcat, Inc.
Rochester, NY, USA
DC Electronic Load Module,300W 60V,60A/N330X Mainframes,1 Slot
N3304A
DC Electronic Load Module,300W 60V,60A/N330X Mainframes,1 Slot N3304A
Product Highlights Current: 0 - 60 A Voltage: 0 - 60 V Maximum Power: 300 W Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Low Range/High Range: 6 V/60V Regulation: 10 mV Low Range Accuracy: 0.1% + 3 mV High Range Accuracy: 0.1% + 8 mV Range 1 (I >10% of current rating): 0.033-2 ohm Range 2 (I >1% of current rating): 1.8-20 ohm Range 3 (I >0.1% of current rating): 18-200 ohm •Range 4 (I >0.01% of current rating): 180-2000 ohm

Product Highlights

  • Current: 0 - 60 A
  • Voltage: 0 - 60 V
  • Maximum Power: 300 W
  • Low Range/High Range: 6 A/60 A
  • Regulation: 10 mA
  • Low Range Accuracy: 0.1% + 7.5 mA
  • High Range Accuracy: 0.1% + 15 mA
  • Low Range/High Range: 6 V/60V
  • Regulation: 10 mV
  • Low Range Accuracy: 0.1% + 3 mV
  • High Range Accuracy: 0.1% + 8 mV
  • Range 1 (I >10% of current rating): 0.033-2 ohm
  • Range 2 (I >1% of current rating): 1.8-20 ohm
  • Range 3 (I >0.1% of current rating): 18-200 ohm
  • •Range 4 (I >0.01% of current rating): 180-2000 ohm
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Resistors
Product Number N3304A
Product Name DC Electronic Load Module,300W 60V,60A/N330X Mainframes,1 Slot
Power Rating 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details