B&K Precision Programmable DC Electronic Load 2500W, 500V, 100A / 3U 8622

Description
Product Highlights Voltage range up to 500 V Current range up to 100 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution Transient mode up to 25 kHz in CC mode List mode function Store and recall up to 100 setups Adjustable slew rate in CC mode Flexible triggering options via front panel, external input, timer, or bus Built-in battery test function with voltage level, capacity level, and timer stop conditions Test modes to validate the OCP/OPP protection functions of a power supply CR-LED mode to simulate the loading behavior of typical LEDs Remote sense Analog current control and monitoring Thermostatically controlled fan Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control OVP/OCP/OPP/OTP including local and remote reverse voltage (LRV/RRV) protection Special Applications The 8600 Series provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED.
Datasheet
Description
Product Highlights Voltage range up to 500 V Current range up to 100 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution Transient mode up to 25 kHz in CC mode List mode function Store and recall up to 100 setups Adjustable slew rate in CC mode Flexible triggering options via front panel, external input, timer, or bus Built-in battery test function with voltage level, capacity level, and timer stop conditions Test modes to validate the OCP/OPP protection functions of a power supply CR-LED mode to simulate the loading behavior of typical LEDs Remote sense Analog current control and monitoring Thermostatically controlled fan Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control OVP/OCP/OPP/OTP including local and remote reverse voltage (LRV/RRV) protection Special Applications The 8600 Series provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable DC Electronic Load 2500W, 500V, 100A / 3U - 8622 - Transcat, Inc.
Rochester, NY, USA
Programmable DC Electronic Load 2500W, 500V, 100A / 3U
8622
Programmable DC Electronic Load 2500W, 500V, 100A / 3U 8622
Product Highlights Voltage range up to 500 V Current range up to 100 A CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution Transient mode up to 25 kHz in CC mode List mode function Store and recall up to 100 setups Adjustable slew rate in CC mode Flexible triggering options via front panel, external input, timer, or bus Built-in battery test function with voltage level, capacity level, and timer stop conditions Test modes to validate the OCP/OPP protection functions of a power supply CR-LED mode to simulate the loading behavior of typical LEDs Remote sense Analog current control and monitoring Thermostatically controlled fan Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control OVP/OCP/OPP/OTP including local and remote reverse voltage (LRV/RRV) protection Special Applications The 8600 Series provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED.

Product Highlights

  • Voltage range up to 500 V
  • Current range up to 100 A
  • CC/CV/CR/CW operating modes
  • 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution
  • Transient mode up to 25 kHz in CC mode
  • List mode function
  • Store and recall up to 100 setups
  • Adjustable slew rate in CC mode
  • Flexible triggering options via front panel, external input, timer, or bus
  • Built-in battery test function with voltage level, capacity level, and timer stop conditions
  • Test modes to validate the OCP/OPP protection functions of a power supply
  • CR-LED mode to simulate the loading behavior of typical LEDs
  • Remote sense
  • Analog current control and monitoring
  • Thermostatically controlled fan
  • Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control
  • OVP/OCP/OPP/OTP including local and remote reverse voltage (LRV/RRV) protection

Special Applications

The 8600 Series provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED.

Supplier's Site Datasheet
DC Electronic Load - 8622 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
8622
DC Electronic Load 8622
The 8622 is a 2.5 kW DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Voltage: 500 V Current: 100 A Power: 2500 W Form Factor: 3U CC/CV/CR/CW operating modes 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution Transient mode up to 25 kHz in CC mode List mode function Store and recall up to 100 setups Adjustable slew rate in CC mode Flexible triggering options via front panel, external input, timer, or bus Built-in battery test function with voltage level, capacity level, and timer stop conditions Test modes to validate the OCP/OPP protection functions of a power supply CR-LED mode to simulate the loading behavior of typical LEDs Remote voltage sensing to compensate for the effect of voltage drop in wires Analog current control and monitoring Thermostatically controlled fan Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control OVP/OCP/OPP/OTP including local and remote reverse voltage (LRV/RRV) protection Remote monitoring on iOS, Android or Windows 8 compatible tablets or smartphones via NI Data Dashboard for LabVIEW apps Log voltage, current, and power values with timestamp Run transient operation and list mode programs remotely Create an unlimited number of external list files to be executed from PC memory Warranty: 3 Years Included Accessories: AC Power Cord, User Manual, Test Report and Certificate of Calibration Optional Accessories: High Current Test Leads (TLPWR1) The 8622 programmable DC electronic load provides the performance of modular system DC electronic loads in a compact benchtop form factor. With fast transient operation speeds and high 16-bit measurement resolution, these standalone DC loads can be used for testing and evaluating a variety of DC sources such as DC power supplies, DC-DC converters, batteries, battery chargers, and photovoltaic arrays. The DC loads can operate in constant current (CC), constant voltage (CV), constant resistance (CR), or constant power (CW) mode and be configured to provide a dynamically changing load to the DC source with fast load switching times. Versatile internal, external, and remote triggering options allow the dynamic load behavior to be synchronized with other events. Increase productivity by saving your test parameters into any one of the 100 memory areas for quick system recall. All load parameters such as voltage, current, slew rate, and width can be set via the front panel or programmed remotely. The 8600 Series provides standard USB (USBTMC-compliant), GPIB, or RS-232 serial interfaces for remote communication. To ensure the reliability of your testing, the 8600 Series provides a power-on system self-test and numerous protection features: overtemperature (OTP), overvoltage (OVP), overcurrent (OCP), overpower (OPP), and local/remote reverse voltage (LRV/RRV) protection. The 8600 Series provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED. Use the load's unique CR-LED operating mode to test LED drivers. This function allows users to configure the LED's operating resistance and forward voltage along with the voltage range (same as CR operation) to simulate the loading behavior of typical LEDs. The 8600 Series provides standard GPIB, USB, and RS232 interfaces for remote communication. These interfaces offer SCPI and USBTMC standard communication protocols to control your electronic load from a PC. The built-in battery test function uses CC mode to calculate the battery capacity using a fixed current load discharge. Users can specify cut-off voltage level, capacity level, and time stop conditions. In addition to front panel and remote interface control, current values can also be programmed with an analog control signal. The electronic loads can be externally controlled from zero to full scale with a 0-10 V input signal. A BNC output is available on the rear for monitoring the current with a 0-10 V output signal. Control the input turn on state for the DC electronic load by configuring the Von latch function. This can be used to start and stop discharging of a battery or other power source at a specified voltage level. The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current, voltage, and resistance levels quickly and precisely. List mode lets you generate more complex sequences of input changes with several different levels. Up to 7 groups of list files can be saved. Each list can contain up to 84 steps with a minimum width time of 20 µs per step. Transient operation enables the module to periodically switch between two load levels. A power supply's regulation and transient characteristic can be evaluated by monitoring the supply's output voltage under varying combinations of load levels, frequency, duty cycle, and slew rate. Transient operation can simulate these conditions. The 8600 Series can execute multiple test sequences in automatic test mode. Up to 100 different sequences can be linked to run steps of various operating modes and loading conditions. Each sequence can also be programmed with upper and lower limit Pass/Fall criteria. When applied in production testing, you can easily judge whether the test parameters of your devices are within the specification limits and adjust your process according to the Pass/Fail verdict. PC software is provided for front panel emulation, generating and executing test sequences, or logging measurement data without the need to write source code. Additionally, this application software integrates with NI Data Dashboard for LabVIEW apps, which allows users to create a custom dashboard on a tablet computer or smartphone to remotely monitor 8600 Series DC loads via this PC software. In CC mode, users can control the rate or slope of the change in current in a transient response test. Set the slew rate to as slow as 0.001 A/ms or as fast as 2.5 A/µs depending on the model and selected current range.

The 8622 is a 2.5 kW DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Voltage: 500 V
  • Current: 100 A
  • Power: 2500 W
  • Form Factor: 3U
  • CC/CV/CR/CW operating modes
  • 16-bit voltage and current measurement system providing 1 mV / 0.1 mA resolution
  • Transient mode up to 25 kHz in CC mode
  • List mode function
  • Store and recall up to 100 setups
  • Adjustable slew rate in CC mode
  • Flexible triggering options via front panel, external input, timer, or bus
  • Built-in battery test function with voltage level, capacity level, and timer stop conditions
  • Test modes to validate the OCP/OPP protection functions of a power supply
  • CR-LED mode to simulate the loading behavior of typical LEDs
  • Remote voltage sensing to compensate for the effect of voltage drop in wires
  • Analog current control and monitoring
  • Thermostatically controlled fan
  • Standard USB (USBTMC-compliant), RS232, and GPIB interfaces supporting SCPI commands for remote control
  • OVP/OCP/OPP/OTP including local and remote reverse voltage (LRV/RRV) protection
  • Remote monitoring on iOS, Android or Windows 8 compatible tablets or smartphones via NI Data Dashboard for LabVIEW apps
  • Log voltage, current, and power values with timestamp
  • Run transient operation and list mode programs remotely
  • Create an unlimited number of external list files to be executed from PC memory
  • Warranty: 3 Years
  • Included Accessories: AC Power Cord, User Manual, Test Report and Certificate of Calibration
  • Optional Accessories: High Current Test Leads (TLPWR1)

The 8622 programmable DC electronic load provides the performance of modular system DC electronic loads in a compact benchtop form factor. With fast transient operation speeds and high 16-bit measurement resolution, these standalone DC loads can be used for testing and evaluating a variety of DC sources such as DC power supplies, DC-DC converters, batteries, battery chargers, and photovoltaic arrays.

The DC loads can operate in constant current (CC), constant voltage (CV), constant resistance (CR), or constant power (CW) mode and be configured to provide a dynamically changing load to the DC source with fast load switching times. Versatile internal, external, and remote triggering options allow the dynamic load behavior to be synchronized with other events. Increase productivity by saving your test parameters into any one of the 100 memory areas for quick system recall. All load parameters such as voltage, current, slew rate, and width can be set via the front panel or programmed remotely. The 8600 Series provides standard USB (USBTMC-compliant), GPIB, or RS-232 serial interfaces for remote communication.

To ensure the reliability of your testing, the 8600 Series provides a power-on system self-test and numerous protection features: overtemperature (OTP), overvoltage (OVP), overcurrent (OCP), overpower (OPP), and local/remote reverse voltage (LRV/RRV) protection.

The 8600 Series provides a built-in battery test mode to measure the ampere-hour (Ah) characteristic of a battery and a unique CR-LED mode to simulate the loading behavior of a typical LED. Use the load's unique CR-LED operating mode to test LED drivers. This function allows users to configure the LED's operating resistance and forward voltage along with the voltage range (same as CR operation) to simulate the loading behavior of typical LEDs.

The 8600 Series provides standard GPIB, USB, and RS232 interfaces for remote communication. These interfaces offer SCPI and USBTMC standard communication protocols to control your electronic load from a PC. The built-in battery test function uses CC mode to calculate the battery capacity using a fixed current load discharge. Users can specify cut-off voltage level, capacity level, and time stop conditions.

In addition to front panel and remote interface control, current values can also be programmed with an analog control signal. The electronic loads can be externally controlled from zero to full scale with a 0-10 V input signal. A BNC output is available on the rear for monitoring the current with a 0-10 V output signal.

Control the input turn on state for the DC electronic load by configuring the Von latch function. This can be used to start and stop discharging of a battery or other power source at a specified voltage level. The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current, voltage, and resistance levels quickly and precisely. List mode lets you generate more complex sequences of input changes with several different levels. Up to 7 groups of list files can be saved. Each list can contain up to 84 steps with a minimum width time of 20 µs per step.

Transient operation enables the module to periodically switch between two load levels. A power supply's regulation and transient characteristic can be evaluated by monitoring the supply's output voltage under varying combinations of load levels, frequency, duty cycle, and slew rate. Transient operation can simulate these conditions.

The 8600 Series can execute multiple test sequences in automatic test mode. Up to 100 different sequences can be linked to run steps of various operating modes and loading conditions. Each sequence can also be programmed with upper and lower limit Pass/Fall criteria. When applied in production testing, you can easily judge whether the test parameters of your devices are within the specification limits and adjust your process according to the Pass/Fail verdict.

PC software is provided for front panel emulation, generating and executing test sequences, or logging measurement data without the need to write source code. Additionally, this application software integrates with NI Data Dashboard for LabVIEW apps, which allows users to create a custom dashboard on a tablet computer or smartphone to remotely monitor 8600 Series DC loads via this PC software.

In CC mode, users can control the rate or slope of the change in current in a transient response test. Set the slew rate to as slow as 0.001 A/ms or as fast as 2.5 A/µs depending on the model and selected current range.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Resistors Electronic Loads and Load Banks
Product Number 8622 8622
Product Name Programmable DC Electronic Load 2500W, 500V, 100A / 3U DC Electronic Load
Power Rating 2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details