Cal Test Electronics, Inc. DC Electronic Load LD-200P

Description
The LD-200P is a 200 watt DC electronic load from Global Specialties. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: AC Input: 120/240 V switchable Max Power: 200 W Operates between 1-63 V, 10 mA-15 A High resolution: 20 mV, 1 mA, 0.1 W, 0.1 List mode with 9 steps CV, CC, CP & CR operating modes Built in USB interface and downloadable software Over voltage (OVP) & over current (OCP) protection Interface: USB/RS232 The Global Specialties LD-200P is a 200 Watt, 63 Volt, 15 Amp DC Electronic Load. The LD-200P can be used for testing and evaluating a variety of DC power sources. Reliably test up to 200 W. The load can operate in CC, CV, CP, or CR mode while voltage/current or resistance/power values are measured and displayed in real time. Overvoltage (OVP) and overcurrent (OCP) protection will help protect your valuable prototypes and circuits.
Datasheet
Description
The LD-200P is a 200 watt DC electronic load from Global Specialties. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: AC Input: 120/240 V switchable Max Power: 200 W Operates between 1-63 V, 10 mA-15 A High resolution: 20 mV, 1 mA, 0.1 W, 0.1 List mode with 9 steps CV, CC, CP & CR operating modes Built in USB interface and downloadable software Over voltage (OVP) & over current (OCP) protection Interface: USB/RS232 The Global Specialties LD-200P is a 200 Watt, 63 Volt, 15 Amp DC Electronic Load. The LD-200P can be used for testing and evaluating a variety of DC power sources. Reliably test up to 200 W. The load can operate in CC, CV, CP, or CR mode while voltage/current or resistance/power values are measured and displayed in real time. Overvoltage (OVP) and overcurrent (OCP) protection will help protect your valuable prototypes and circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - LD-200P - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
LD-200P
DC Electronic Load LD-200P
The LD-200P is a 200 watt DC electronic load from Global Specialties. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: AC Input: 120/240 V switchable Max Power: 200 W Operates between 1-63 V, 10 mA-15 A High resolution: 20 mV, 1 mA, 0.1 W, 0.1 List mode with 9 steps CV, CC, CP & CR operating modes Built in USB interface and downloadable software Over voltage (OVP) & over current (OCP) protection Interface: USB/RS232 The Global Specialties LD-200P is a 200 Watt, 63 Volt, 15 Amp DC Electronic Load. The LD-200P can be used for testing and evaluating a variety of DC power sources. Reliably test up to 200 W. The load can operate in CC, CV, CP, or CR mode while voltage/current or resistance/power values are measured and displayed in real time. Overvoltage (OVP) and overcurrent (OCP) protection will help protect your valuable prototypes and circuits.

The LD-200P is a 200 watt DC electronic load from Global Specialties. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • AC Input: 120/240 V switchable
  • Max Power: 200 W
  • Operates between 1-63 V, 10 mA-15 A
  • High resolution: 20 mV, 1 mA, 0.1 W, 0.1
  • List mode with 9 steps
  • CV, CC, CP & CR operating modes
  • Built in USB interface and downloadable software
  • Over voltage (OVP) & over current (OCP) protection
  • Interface: USB/RS232

The Global Specialties LD-200P is a 200 Watt, 63 Volt, 15 Amp DC Electronic Load. The LD-200P can be used for testing and evaluating a variety of DC power sources. Reliably test up to 200 W. The load can operate in CC, CV, CP, or CR mode while voltage/current or resistance/power values are measured and displayed in real time. Overvoltage (OVP) and overcurrent (OCP) protection will help protect your valuable prototypes and circuits.

Supplier's Site Datasheet
200W Programmable Electronic Load - LD-200P - Transcat, Inc.
Rochester, NY, USA
200W Programmable Electronic Load
LD-200P
200W Programmable Electronic Load LD-200P
Product Highlights Voltage Range: 1-63 V, Current Range: 10 mA to 15 A Max Power: 200 W High resolution (20 mV, 1 mA, 0.1 W, 0.1 ) 9 sets of programmable memory & USB interface Over Voltage (OVP) & Over Current (OCP) Protection

Product Highlights

  • Voltage Range: 1-63 V, Current Range: 10 mA to 15 A
  • Max Power: 200 W
  • High resolution (20 mV, 1 mA, 0.1 W, 0.1 )
  • 9 sets of programmable memory & USB interface
  • Over Voltage (OVP) & Over Current (OCP) Protection
Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Transcat, Inc.
Product Category Electronic Loads and Load Banks Resistors
Product Number LD-200P LD-200P
Product Name DC Electronic Load 200W Programmable Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details