B&K Precision 5000W Programmable DC Electronic Load 8524

Description
Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 5000 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal or software Connect multiple units in parallel to increase current rating Remote sense Each Unit Includes Power cord User manual Installation CD with application software TTL to RS232 serial converter IT-131
Datasheet
Description
Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 5000 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal or software Connect multiple units in parallel to increase current rating Remote sense Each Unit Includes Power cord User manual Installation CD with application software TTL to RS232 serial converter IT-131
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Programmable DC Electronic Load - 8524 - Transcat, Inc.
Rochester, NY, USA
5000W Programmable DC Electronic Load
8524
5000W Programmable DC Electronic Load 8524
Product Highlights Operates between 0-60 VDC, 1 mA-240 A, 5000 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display (VFD technology) Built-in transient generator Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included Optional USB communication adapter available (order IT-E132) List mode operation for increased throughput. Battery testing mode to provide Ah rating of battery Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal or software Connect multiple units in parallel to increase current rating Remote sense Each Unit Includes Power cord User manual Installation CD with application software TTL to RS232 serial converter IT-131

Product Highlights

  • Operates between 0-60 VDC, 1 mA-240 A, 5000 W max
  • Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation
  • Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant)
  • Bright, easy to read display (VFD technology)
  • Built-in transient generator
  • Programmable via RS232 interface. RS232 to TTL serial converter cable and application software included
  • Optional USB communication adapter available (order IT-E132)
  • List mode operation for increased throughput.
  • Battery testing mode to provide Ah rating of battery
  • Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal or software
  • Connect multiple units in parallel to increase current rating
  • Remote sense

Each Unit Includes

  • Power cord
  • User manual
  • Installation CD with application software
  • TTL to RS232 serial converter IT-131
Supplier's Site Datasheet
DC Electronic Load - 8524 - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
8524
DC Electronic Load 8524
The 8524 is a 5000 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications Built-in transient generator Short circuit test Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502) Bright, easy to read display (VFD technology) Over-Current/Over-Vo ltage/Over-Power/Ove r- Temperature Protection USB to TTL serial converter cables and application software included List mode operation for increased throughput Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable) Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software Remote voltage sensing to compensate for the effect of voltage drop in wires. Store 25 instrument setups Thermostatically-con trolled fans allow operation in quiet environments with minimal disruption All models are rack mountable. Compact 300 W and 600 W models for bench use Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E132B, certificate of calibration and test report One-Year Warranty Applications: DC power supply testing Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery Fuel and solar cell test High voltage applications The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells. The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits. The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface. When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load. Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements. The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V. The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resi stance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory.

The 8524 is a 5000 watt DC electronic load from BK Precision. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation
  • Low minimum operating voltage of < 0.1 V and minimum input resistance of 5 mΩ (model 8518) allowing the load to sink high current at low voltages, required for fuel and solar cell applications
  • Built-in transient generator
  • Short circuit test
  • Built-in high resolution (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502)
  • Bright, easy to read display (VFD technology)
  • Over-Current/Over-Voltage/Over-Power/Over- Temperature Protection
  • USB to TTL serial converter cables and application software included
  • List mode operation for increased throughput
  • Battery testing mode to provide A*hr rating of battery (ending voltage level is adjustable)
  • Flexible triggering: Create trigger events by front panel keystroke, back panel TTL signal, or software
  • Remote voltage sensing to compensate for the effect of voltage drop in wires.
  • Store 25 instrument setups
  • Thermostatically-controlled fans allow operation in quiet environments with minimal disruption
  • All models are rack mountable. Compact 300 W and 600 W models for bench use
  • Standard Accessories: Power cord, user manual, installation CD with application software, USB to TTL serial converter IT-E132B, certificate of calibration and test report
  • One-Year Warranty

Applications:

  • DC power supply testing
  • Characterization of rechargeable batteries. A battery test mode is provided that will measure the ampere*hour (A*hr) characteristic of a battery
  • Fuel and solar cell test
  • High voltage applications

The 8500 series Programmable DC Electronic Loads can be used for testing and evaluating a variety of DC power sources. Their wide operating ranges of up to 500 V and 240 A, flexible operating modes and excellent measurement accuracy make the 8500 series well suited for characterizing DC Power supplies, DC-DC Converters, batteries, fuel cells and solar cells.

The loads can operate in CC, CV, CR or CP mode while voltage/current or resistance/power values are measured and displayed in real time. Load terminals are isolated and floating. Over temperature, over power, over voltage, over current and reverse polarity protection will help protect your valuable prototype and circuits.

The DC loads are easy to use. All parameters can be set quickly and precisely from the front panel, or programmed via USB interface.

When selecting a DC load, it is important to consider not only voltage and current requirements, but also power ratings. The power used when testing must fall within the hatched region for the appropriate DC load.

Some applications may require high voltage/low current and low voltage/high current which a single load may not be able to handle. B&K Precision’s broad range of DC loads will allow you to select the optimal model for your requirements.

The 8500 series can operate well below 1 V which is important for low voltage application such as fuel cell and solar cell testing. All models can regulate (provide a stable input) down to 0.1 V. Model 8518, due to its particularly low input resistance, can operate at full scale current of 240 A at 1.2 V.

The numeric keys and rotary knob provide a convenient interface for setting the operating mode and desired current/voltage/resistance levels quickly and precisely. Voltage and current can be set to a maximum resolution of 1 mV and 0.1 mA respectively (models 8500 and 8502 only). Up to 25 different instrument setups can be stored and recalled from internal memory.

Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc. ValueTronics International, Inc.
Product Category Resistors Electronic Loads and Load Banks
Product Number 8524 8524
Product Name 5000W Programmable DC Electronic Load DC Electronic Load
Power Rating 5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers