Hioki USA Corporation Power Quality Analyzer Kit with 500A CT 3198-01/500PRO

Description
Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Easy setup function with presets Cat IV 600V Simultaneous measurement and recording of all power quality parameters and power values including watthour and inrush current Detect voltage transients up to 6kV with 2MHz sampling and fluctuations at the same time Operate up to 3 hours on battery if power is lost and restart measurement upon power restoration Large bundled 2GB SD card for recording up to 55 weeks and 55000 events using repeat recording Measure up to the 50th harmonic (50/60Hz) Each Unit Includes PW3198 analyzer L1000 voltage cord set AC adapter Z1003 battery pack Z4001 2GB SD memory card 4 clamp on current sensors 9624-50 software Hard carrying case
Datasheet
Description
Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Easy setup function with presets Cat IV 600V Simultaneous measurement and recording of all power quality parameters and power values including watthour and inrush current Detect voltage transients up to 6kV with 2MHz sampling and fluctuations at the same time Operate up to 3 hours on battery if power is lost and restart measurement upon power restoration Large bundled 2GB SD card for recording up to 55 weeks and 55000 events using repeat recording Measure up to the 50th harmonic (50/60Hz) Each Unit Includes PW3198 analyzer L1000 voltage cord set AC adapter Z1003 battery pack Z4001 2GB SD memory card 4 clamp on current sensors 9624-50 software Hard carrying case
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer Kit with 500A CT - PW3198-01/500PRO - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer Kit with 500A CT
PW3198-01/500PRO
Power Quality Analyzer Kit with 500A CT PW3198-01/500PRO
Product Highlights Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value Easy setup function with presets Cat IV 600V Simultaneous measurement and recording of all power quality parameters and power values including watthour and inrush current Detect voltage transients up to 6kV with 2MHz sampling and fluctuations at the same time Operate up to 3 hours on battery if power is lost and restart measurement upon power restoration Large bundled 2GB SD card for recording up to 55 weeks and 55000 events using repeat recording Measure up to the 50th harmonic (50/60Hz) Each Unit Includes PW3198 analyzer L1000 voltage cord set AC adapter Z1003 battery pack Z4001 2GB SD memory card 4 clamp on current sensors 9624-50 software Hard carrying case

Product Highlights

  • Get a FREE 3280-20 Clamp Meter and Maglite, $170 Value
  • Easy setup function with presets
  • Cat IV 600V
  • Simultaneous measurement and recording of all power quality parameters and power values including watthour and inrush current
  • Detect voltage transients up to 6kV with 2MHz sampling and fluctuations at the same time
  • Operate up to 3 hours on battery if power is lost and restart measurement upon power restoration
  • Large bundled 2GB SD card for recording up to 55 weeks and 55000 events using repeat recording
  • Measure up to the 50th harmonic (50/60Hz)

Each Unit Includes

  • PW3198 analyzer
  • L1000 voltage cord set
  • AC adapter
  • Z1003 battery pack
  • Z4001 2GB SD memory card
  • 4 clamp on current sensors
  • 9624-50 software
  • Hard carrying case
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PW3198-01/500PRO
Product Name Power Quality Analyzer Kit with 500A CT
Current Range 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details