Amprobe Test Tools Power Quality Analyzer DM-5

Description
Product Highlights Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel) Measures single and three-phase power system with 10 selectable wiring connection settings Test parameters voltage, current, active/reactive/appa rent power, PF and frequency all on one screen Quick start mode, wiring check and auto current sensor detection for quick, accurate measurements Automatic recording with memory for up to 1,000 parameters at user defined intervals Includes thin flex current sensor with user selectable input ranges of 300 A, 1000 A, or 3000 A Energy consumption check: Trend and demand graphs for easy view Power quality events: Swell, Dip, Interruption, transients, Inrush current, and flicker Real-time remote monitoring on compatible PC and Android devices via Bluetooth communication Comes complete with measurement accessories, PC software, and large carrying case Safety rated CAT IV 300 V, CAT III 600 V, CAT II 1000 V
Datasheet
Description
Product Highlights Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel) Measures single and three-phase power system with 10 selectable wiring connection settings Test parameters voltage, current, active/reactive/appa rent power, PF and frequency all on one screen Quick start mode, wiring check and auto current sensor detection for quick, accurate measurements Automatic recording with memory for up to 1,000 parameters at user defined intervals Includes thin flex current sensor with user selectable input ranges of 300 A, 1000 A, or 3000 A Energy consumption check: Trend and demand graphs for easy view Power quality events: Swell, Dip, Interruption, transients, Inrush current, and flicker Real-time remote monitoring on compatible PC and Android devices via Bluetooth communication Comes complete with measurement accessories, PC software, and large carrying case Safety rated CAT IV 300 V, CAT III 600 V, CAT II 1000 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer - DM-5 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer
DM-5
Power Quality Analyzer DM-5
Product Highlights Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel) Measures single and three-phase power system with 10 selectable wiring connection settings Test parameters voltage, current, active/reactive/appa rent power, PF and frequency all on one screen Quick start mode, wiring check and auto current sensor detection for quick, accurate measurements Automatic recording with memory for up to 1,000 parameters at user defined intervals Includes thin flex current sensor with user selectable input ranges of 300 A, 1000 A, or 3000 A Energy consumption check: Trend and demand graphs for easy view Power quality events: Swell, Dip, Interruption, transients, Inrush current, and flicker Real-time remote monitoring on compatible PC and Android devices via Bluetooth communication Comes complete with measurement accessories, PC software, and large carrying case Safety rated CAT IV 300 V, CAT III 600 V, CAT II 1000 V

Product Highlights

  • Simultaneously measures power, harmonics, waveform, power quality (voltage: 3-channel, current: 4-channel)
  • Measures single and three-phase power system with 10 selectable wiring connection settings
  • Test parameters voltage, current, active/reactive/apparent power, PF and frequency all on one screen
  • Quick start mode, wiring check and auto current sensor detection for quick, accurate measurements
  • Automatic recording with memory for up to 1,000 parameters at user defined intervals
  • Includes thin flex current sensor with user selectable input ranges of 300 A, 1000 A, or 3000 A
  • Energy consumption check: Trend and demand graphs for easy view
  • Power quality events: Swell, Dip, Interruption, transients, Inrush current, and flicker
  • Real-time remote monitoring on compatible PC and Android devices via Bluetooth communication
  • Comes complete with measurement accessories, PC software, and large carrying case
  • Safety rated CAT IV 300 V, CAT III 600 V, CAT II 1000 V
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number DM-5
Product Name Power Quality Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details