Hioki USA Corporation Power Quality Analyzer Kit (Custom 5000A Kit) 3197-01/5000 PRO

Description
Product Highlights Power Quality Analyzer (Custom 5000A Kit) The most comprehensive portable PQA on the market Catch power quality problems on the fly, before they catch you! Monitor for: Inrush current, Voltage swell, Voltage dips, Transient over-voltage, Interruptions Measure and record: Power and Power factor, Active/Reactive energy, Demand, Load changes (with graph display), Voltage and current For checking the wiring map and vectors in a single window Use the wiring map, vector map and data monitor to check for proper wiring before taking measurements. Don't miss out on important power data just because of minor wiring mistakes! With QuickSet, all you have to do is just Set, Clamp and Measure! Let QuickSet help you take care of all the time-consuming setup procedures. All you need to do is select your circuit, clamp sensor and range, and then let QuickSet do the rest of the work for you. Measure all the necessary power parameters simultaneously Check for sudden inrush during motor startup and diagnose breaker trips due to over current all on the same measurement interface. View RMS data for every half cycle over a 30 second period on a large graph display Two Integrated Programs for Data Download and Viewing Standard USB connection lets you download data at a snap, and immediately view your measurements with the DataViewer 6 Hours of Continuous Use on a Single Recharge Non-volatile Ni-MH rechargeable battery pack keeps important measurement data in memory even after power is turned off. Features vector multimeter, QuickSet, power and power quality, bundled PC application software, compact design makes for long battery life Monitor for inrush current, voltage swell, voltage dips, transient over-voltage, interruptions Measure and record power and power factor, active/reactive energy, demand, load changes (with graph display), voltage and current Measure power and power quality on single to three-phase circuits quickly and effortlessly Each Unit Includes 3197 3ea. 9667 5000 CT 9438-03 Voltage Leads 9418-15 AC Adapter/Battery Charger 9459 Rechargeable Battery Pack USB Cable 9624-50 Professional PC Software with Report Writer USB Communicator Software Hard Carrying Case 2 Year Warranty
Description
Product Highlights Power Quality Analyzer (Custom 5000A Kit) The most comprehensive portable PQA on the market Catch power quality problems on the fly, before they catch you! Monitor for: Inrush current, Voltage swell, Voltage dips, Transient over-voltage, Interruptions Measure and record: Power and Power factor, Active/Reactive energy, Demand, Load changes (with graph display), Voltage and current For checking the wiring map and vectors in a single window Use the wiring map, vector map and data monitor to check for proper wiring before taking measurements. Don't miss out on important power data just because of minor wiring mistakes! With QuickSet, all you have to do is just Set, Clamp and Measure! Let QuickSet help you take care of all the time-consuming setup procedures. All you need to do is select your circuit, clamp sensor and range, and then let QuickSet do the rest of the work for you. Measure all the necessary power parameters simultaneously Check for sudden inrush during motor startup and diagnose breaker trips due to over current all on the same measurement interface. View RMS data for every half cycle over a 30 second period on a large graph display Two Integrated Programs for Data Download and Viewing Standard USB connection lets you download data at a snap, and immediately view your measurements with the DataViewer 6 Hours of Continuous Use on a Single Recharge Non-volatile Ni-MH rechargeable battery pack keeps important measurement data in memory even after power is turned off. Features vector multimeter, QuickSet, power and power quality, bundled PC application software, compact design makes for long battery life Monitor for inrush current, voltage swell, voltage dips, transient over-voltage, interruptions Measure and record power and power factor, active/reactive energy, demand, load changes (with graph display), voltage and current Measure power and power quality on single to three-phase circuits quickly and effortlessly Each Unit Includes 3197 3ea. 9667 5000 CT 9438-03 Voltage Leads 9418-15 AC Adapter/Battery Charger 9459 Rechargeable Battery Pack USB Cable 9624-50 Professional PC Software with Report Writer USB Communicator Software Hard Carrying Case 2 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer Kit (Custom 5000A Kit) - 3197-01/5000 PRO - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer Kit (Custom 5000A Kit)
3197-01/5000 PRO
Power Quality Analyzer Kit (Custom 5000A Kit) 3197-01/5000 PRO
Product Highlights Power Quality Analyzer (Custom 5000A Kit) The most comprehensive portable PQA on the market Catch power quality problems on the fly, before they catch you! Monitor for: Inrush current, Voltage swell, Voltage dips, Transient over-voltage, Interruptions Measure and record: Power and Power factor, Active/Reactive energy, Demand, Load changes (with graph display), Voltage and current For checking the wiring map and vectors in a single window Use the wiring map, vector map and data monitor to check for proper wiring before taking measurements. Don't miss out on important power data just because of minor wiring mistakes! With QuickSet, all you have to do is just Set, Clamp and Measure! Let QuickSet help you take care of all the time-consuming setup procedures. All you need to do is select your circuit, clamp sensor and range, and then let QuickSet do the rest of the work for you. Measure all the necessary power parameters simultaneously Check for sudden inrush during motor startup and diagnose breaker trips due to over current all on the same measurement interface. View RMS data for every half cycle over a 30 second period on a large graph display Two Integrated Programs for Data Download and Viewing Standard USB connection lets you download data at a snap, and immediately view your measurements with the DataViewer 6 Hours of Continuous Use on a Single Recharge Non-volatile Ni-MH rechargeable battery pack keeps important measurement data in memory even after power is turned off. Features vector multimeter, QuickSet, power and power quality, bundled PC application software, compact design makes for long battery life Monitor for inrush current, voltage swell, voltage dips, transient over-voltage, interruptions Measure and record power and power factor, active/reactive energy, demand, load changes (with graph display), voltage and current Measure power and power quality on single to three-phase circuits quickly and effortlessly Each Unit Includes 3197 3ea. 9667 5000 CT 9438-03 Voltage Leads 9418-15 AC Adapter/Battery Charger 9459 Rechargeable Battery Pack USB Cable 9624-50 Professional PC Software with Report Writer USB Communicator Software Hard Carrying Case 2 Year Warranty

Product Highlights

Power Quality Analyzer (Custom 5000A Kit)

The most comprehensive portable PQA on the market
Catch power quality problems on the fly, before they catch you!

  • Monitor for: Inrush current, Voltage swell, Voltage dips, Transient over-voltage, Interruptions
  • Measure and record: Power and Power factor, Active/Reactive energy, Demand, Load changes (with graph display), Voltage and current

For checking the wiring map and vectors in a single window
Use the wiring map, vector map and data monitor to check for proper wiring before taking measurements. Don't miss out on important power data just because of minor wiring mistakes!

With QuickSet, all you have to do is just Set, Clamp and Measure!
Let QuickSet help you take care of all the time-consuming setup procedures. All you need to do is select your circuit, clamp sensor and range, and then let QuickSet do the rest of the work for you.

Measure all the necessary power parameters simultaneously
Check for sudden inrush during motor startup and diagnose breaker trips due to over current all on the same measurement interface. View RMS data for every half cycle over a 30 second period on a large graph display

Two Integrated Programs for Data Download and Viewing
Standard USB connection lets you download data at a snap, and immediately view your measurements with the DataViewer

6 Hours of Continuous Use on a Single Recharge
Non-volatile Ni-MH rechargeable battery pack keeps important measurement data in memory even after power is turned off.

  • Features vector multimeter, QuickSet, power and power quality, bundled PC application software, compact design makes for long battery life
  • Monitor for inrush current, voltage swell, voltage dips, transient over-voltage, interruptions
  • Measure and record power and power factor, active/reactive energy, demand, load changes (with graph display), voltage and current
  • Measure power and power quality on single to three-phase circuits quickly and effortlessly

Each Unit Includes

  • 3197
  • 3ea. 9667 5000 CT
  • 9438-03 Voltage Leads
  • 9418-15 AC Adapter/Battery Charger
  • 9459 Rechargeable Battery Pack
  • USB Cable
  • 9624-50 Professional PC Software with Report Writer
  • USB Communicator Software
  • Hard Carrying Case
  • 2 Year Warranty
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 3197-01/5000 PRO
Product Name Power Quality Analyzer Kit (Custom 5000A Kit)
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 100 to 750 volts
Current Range 40 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details