AEMC Instruments Power Quality Analyzer, Single Phase with MA193-10-BK 2130.97

Description
Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Avg Volts and Amps, Crest Factor, Peak and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase Displays THD for voltage and current Displays individual harmonic values for Volts and Amps through the 50th harmonic Captures and displays inrush current phase rotation and RPM Displays temperature in °F or °C Displays resistance up to 2000? and conducts continuity and diode tests Stores up to nine complete sets of readings for all volt, amp, power, harmonics and other measurements Configurable from DataView® software or front panel Includes DataView® software free for data download and storage, real-time waveform display, analysis and report generation Each Unit Includes Current probe with 10 ft lead Black and red 10 ft voltage leads with alligator clips Optical USB cable NiHM Battery 120V US wall charger DataView software Carrying Bag User Manual
Datasheet
Description
Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Avg Volts and Amps, Crest Factor, Peak and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase Displays THD for voltage and current Displays individual harmonic values for Volts and Amps through the 50th harmonic Captures and displays inrush current phase rotation and RPM Displays temperature in °F or °C Displays resistance up to 2000? and conducts continuity and diode tests Stores up to nine complete sets of readings for all volt, amp, power, harmonics and other measurements Configurable from DataView® software or front panel Includes DataView® software free for data download and storage, real-time waveform display, analysis and report generation Each Unit Includes Current probe with 10 ft lead Black and red 10 ft voltage leads with alligator clips Optical USB cable NiHM Battery 120V US wall charger DataView software Carrying Bag User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer, Single Phase with MA193-10-BK - 2130.97 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer, Single Phase with MA193-10-BK
2130.97
Power Quality Analyzer, Single Phase with MA193-10-BK 2130.97
Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Avg Volts and Amps, Crest Factor, Peak and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase Displays THD for voltage and current Displays individual harmonic values for Volts and Amps through the 50th harmonic Captures and displays inrush current phase rotation and RPM Displays temperature in °F or °C Displays resistance up to 2000? and conducts continuity and diode tests Stores up to nine complete sets of readings for all volt, amp, power, harmonics and other measurements Configurable from DataView® software or front panel Includes DataView® software free for data download and storage, real-time waveform display, analysis and report generation Each Unit Includes Current probe with 10 ft lead Black and red 10 ft voltage leads with alligator clips Optical USB cable NiHM Battery 120V US wall charger DataView software Carrying Bag User Manual

Product Highlights

  • Measures up to 660Vrms or VDC
  • Measures up to 6500AAC or 1400ADC (probe dependent)
  • Displays Min, Max and Avg Volts and Amps, Crest Factor, Peak and K-Factor
  • Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase
  • Displays THD for voltage and current
  • Displays individual harmonic values for Volts and Amps through the 50th harmonic
  • Captures and displays inrush current phase rotation and RPM
  • Displays temperature in °F or °C
  • Displays resistance up to 2000? and conducts continuity and diode tests
  • Stores up to nine complete sets of readings for all volt, amp, power, harmonics and other measurements
  • Configurable from DataView® software or front panel
  • Includes DataView® software free for data download and storage, real-time waveform display, analysis and report generation

Each Unit Includes

  • Current probe with 10 ft lead
  • Black and red 10 ft voltage leads with alligator clips
  • Optical USB cable
  • NiHM Battery
  • 120V US wall charger
  • DataView software
  • Carrying Bag
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2130.97
Product Name Power Quality Analyzer, Single Phase with MA193-10-BK
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232333 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details