Hioki USA Corporation Power Quality Analyzer Data & Uncertainties PW3198-90

Description
Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT IV 600V - safe enough for incoming power lines Broadband voltage range lets you measure even high-order harmonic components of up to 80 kHz Wide dynamic range from low voltages up to 1300V (3P4W line-to-line voltage) Maximum 6000V transient overvoltage up to 700kHz LAN, USB and SD card interfaces Optional GPS BOX for synchronizing multiple devices Each Unit Includes 9624-50 Software
Datasheet
Description
Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT IV 600V - safe enough for incoming power lines Broadband voltage range lets you measure even high-order harmonic components of up to 80 kHz Wide dynamic range from low voltages up to 1300V (3P4W line-to-line voltage) Maximum 6000V transient overvoltage up to 700kHz LAN, USB and SD card interfaces Optional GPS BOX for synchronizing multiple devices Each Unit Includes 9624-50 Software
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer Data & Uncertainties - PW3198-90 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer Data & Uncertainties
PW3198-90
Power Quality Analyzer Data & Uncertainties PW3198-90
Product Highlights Verify power problems in accordance with the IEC61000-4-30 Class A standard High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.) CAT IV 600V - safe enough for incoming power lines Broadband voltage range lets you measure even high-order harmonic components of up to 80 kHz Wide dynamic range from low voltages up to 1300V (3P4W line-to-line voltage) Maximum 6000V transient overvoltage up to 700kHz LAN, USB and SD card interfaces Optional GPS BOX for synchronizing multiple devices Each Unit Includes 9624-50 Software

Product Highlights

  • Verify power problems in accordance with the IEC61000-4-30 Class A standard
  • High Accuracy and continuous gapless recording (V:±0.1% of nominal voltage, A and W:±0.2% rdg. ±0.1% f.s.)
  • CAT IV 600V - safe enough for incoming power lines
  • Broadband voltage range lets you measure even high-order harmonic components of up to 80 kHz
  • Wide dynamic range from low voltages up to 1300V (3P4W line-to-line voltage)
  • Maximum 6000V transient overvoltage up to 700kHz
  • LAN, USB and SD card interfaces
  • Optional GPS BOX for synchronizing multiple devices

Each Unit Includes

  • 9624-50 Software
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PW3198-90
Product Name Power Quality Analyzer Data & Uncertainties
Unlock Full Specs
to access all available technical data

Similar Products

Graphic AC Power Analyzer - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 4 to 600 volts
Current Range 4 to 1500 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details