Hioki USA Corporation Power Quality Analyzer Kit 5000 AAC 3169-20-01/5000

Description
Product Highlights Hioki Model# 3169-20-01/5000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 Power quality analyzer 9661 CT 500A clamps 9667 (3) 5000A Clamps 3169 Hard Case Software 32MB Flash Card
Datasheet
Description
Product Highlights Hioki Model# 3169-20-01/5000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 Power quality analyzer 9661 CT 500A clamps 9667 (3) 5000A Clamps 3169 Hard Case Software 32MB Flash Card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer Kit 5000 AAC - 3169-20-01/5000 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer Kit 5000 AAC
3169-20-01/5000
Power Quality Analyzer Kit 5000 AAC 3169-20-01/5000
Product Highlights Hioki Model# 3169-20-01/5000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 Power quality analyzer 9661 CT 500A clamps 9667 (3) 5000A Clamps 3169 Hard Case Software 32MB Flash Card

Product Highlights

  • Hioki Model# 3169-20-01/5000
  • Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines)
  • Measure up to four single-phase, 2-wire systems
  • 5 A to 5000 A range
  • Compact and light weight
  • PC card data storage
  • Power recording for individual waveforms
  • Simultaneous recording of demand values and harmonics
  • Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz)
  • Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns
  • Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB
  • Power supply 100 to 240 V AC, 50/60 Hz
  • Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz)

Each Unit Includes

  • 3169-20 Power quality analyzer
  • 9661 CT 500A clamps
  • 9667 (3) 5000A Clamps
  • 3169 Hard Case
  • Software
  • 32MB Flash Card
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 3169-20-01/5000
Product Name Power Quality Analyzer Kit 5000 AAC
Current Range 5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer 3-Phase - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 20 to 600 volts
Current Range 0 to 100 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details