Hioki USA Corporation Power Quality Analyzer, 4Ch., 1000V & 600V, w/Power Supply PQ3100

Description
Hioki PQ3100 Kit Highlights Voltage, current: ch1, ch2, ch3, ch4 / power : ch1, ch2, ch3 Fundamental frequency: DC/ 50 Hz/ 60 Hz Measurement lines: 1-phase/ 2-wire, 1-phase/ 3-wire, 3-phase/ 3-wire, 3-phase /4-wire + Ch. 4 Voltage Input: Number of channels: 4, U4: Not isolated Maximum terminal-to ground rated voltage: 1000 V (measurement category III), 600 V (measurement category IV) Current input: Power supply for sensors 4 Channels Measurement parameters: Voltage: 1/2 RMS value (half-wave offset wave calculation), RMS value, waveform peak, unbalance rate (Voltage DC), frequency (1 wave/ 200 ms/ 10 sec.) Crest factor Current: Inrush current (half-wave), RMS value, waveform peak, unbalance rate (reverse phase/forward phase), K factor, Current DC 1/2 RMS value (half-wave offset wave calculation), crest factor Power: Active power, reactive power, apparent power, power factor, displacement power factor, active energy, reactive energy Apparent energy, electrical charges Flicker: Support for flicker measurement planned with a future firmware update. Harmonics: 0th order (DC) to 50th order, voltage/current/powe r, phase angle (voltage/current), voltage/current phase difference, total harmonic distortion ratio (voltage/current) Inter-harmonics: 0.5th order to 49.5th order, voltage/current Circuit management - Record power quality on the utility grid Equipment malfunctions - Analyze issues with power supplies DC Power - Measure AC/DC power Settings are a breeze with QuickSet - Launch QuickSet to navigate everything from connection procedures to wiring checks and measurement settings on the instrument’s screen. External power supply not required - The PQ3100 powers all sensors, eliminating the need to use AC adapters. Flexible current sensors provide a convenient way to make measurements in tight spaces, including power supply circuits with double and triple wiring. Complete recording of normal recovery - Where legacy models only recorded post anomaly waveforms for 1 sec., the PQ3100 extends recordings to 10 sec. The ability to also record 1 sec. before the anomaly occurred is useful when you need to analyze waveform characteristics before and after the event. Each Hioki PQ3100 KIT Includes 600A clamps Voltage Cord L1000-05 × 1 set USB cable (length: 1 m) × 1 Spiral tube × 5 AC Adapter Z1002 × 1 User’s manual and measurement guide × 1 each Color spiral tubes (red, blue, yellow) × 2 each Battery Pack Z1003 × 1 PQ One (application software on CD-R) × 1 Strap × 1
Datasheet
Description
Hioki PQ3100 Kit Highlights Voltage, current: ch1, ch2, ch3, ch4 / power : ch1, ch2, ch3 Fundamental frequency: DC/ 50 Hz/ 60 Hz Measurement lines: 1-phase/ 2-wire, 1-phase/ 3-wire, 3-phase/ 3-wire, 3-phase /4-wire + Ch. 4 Voltage Input: Number of channels: 4, U4: Not isolated Maximum terminal-to ground rated voltage: 1000 V (measurement category III), 600 V (measurement category IV) Current input: Power supply for sensors 4 Channels Measurement parameters: Voltage: 1/2 RMS value (half-wave offset wave calculation), RMS value, waveform peak, unbalance rate (Voltage DC), frequency (1 wave/ 200 ms/ 10 sec.) Crest factor Current: Inrush current (half-wave), RMS value, waveform peak, unbalance rate (reverse phase/forward phase), K factor, Current DC 1/2 RMS value (half-wave offset wave calculation), crest factor Power: Active power, reactive power, apparent power, power factor, displacement power factor, active energy, reactive energy Apparent energy, electrical charges Flicker: Support for flicker measurement planned with a future firmware update. Harmonics: 0th order (DC) to 50th order, voltage/current/powe r, phase angle (voltage/current), voltage/current phase difference, total harmonic distortion ratio (voltage/current) Inter-harmonics: 0.5th order to 49.5th order, voltage/current Circuit management - Record power quality on the utility grid Equipment malfunctions - Analyze issues with power supplies DC Power - Measure AC/DC power Settings are a breeze with QuickSet - Launch QuickSet to navigate everything from connection procedures to wiring checks and measurement settings on the instrument’s screen. External power supply not required - The PQ3100 powers all sensors, eliminating the need to use AC adapters. Flexible current sensors provide a convenient way to make measurements in tight spaces, including power supply circuits with double and triple wiring. Complete recording of normal recovery - Where legacy models only recorded post anomaly waveforms for 1 sec., the PQ3100 extends recordings to 10 sec. The ability to also record 1 sec. before the anomaly occurred is useful when you need to analyze waveform characteristics before and after the event. Each Hioki PQ3100 KIT Includes 600A clamps Voltage Cord L1000-05 × 1 set USB cable (length: 1 m) × 1 Spiral tube × 5 AC Adapter Z1002 × 1 User’s manual and measurement guide × 1 each Color spiral tubes (red, blue, yellow) × 2 each Battery Pack Z1003 × 1 PQ One (application software on CD-R) × 1 Strap × 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer, 4Ch., 1000V & 600V, w/Power Supply - PQ3100-KIT - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer, 4Ch., 1000V & 600V, w/Power Supply
PQ3100-KIT
Power Quality Analyzer, 4Ch., 1000V & 600V, w/Power Supply PQ3100-KIT
Hioki PQ3100 Kit Highlights Voltage, current: ch1, ch2, ch3, ch4 / power : ch1, ch2, ch3 Fundamental frequency: DC/ 50 Hz/ 60 Hz Measurement lines: 1-phase/ 2-wire, 1-phase/ 3-wire, 3-phase/ 3-wire, 3-phase /4-wire + Ch. 4 Voltage Input: Number of channels: 4, U4: Not isolated Maximum terminal-to ground rated voltage: 1000 V (measurement category III), 600 V (measurement category IV) Current input: Power supply for sensors 4 Channels Measurement parameters: Voltage: 1/2 RMS value (half-wave offset wave calculation), RMS value, waveform peak, unbalance rate (Voltage DC), frequency (1 wave/ 200 ms/ 10 sec.) Crest factor Current: Inrush current (half-wave), RMS value, waveform peak, unbalance rate (reverse phase/forward phase), K factor, Current DC 1/2 RMS value (half-wave offset wave calculation), crest factor Power: Active power, reactive power, apparent power, power factor, displacement power factor, active energy, reactive energy Apparent energy, electrical charges Flicker: Support for flicker measurement planned with a future firmware update. Harmonics: 0th order (DC) to 50th order, voltage/current/powe r, phase angle (voltage/current), voltage/current phase difference, total harmonic distortion ratio (voltage/current) Inter-harmonics: 0.5th order to 49.5th order, voltage/current Circuit management - Record power quality on the utility grid Equipment malfunctions - Analyze issues with power supplies DC Power - Measure AC/DC power Settings are a breeze with QuickSet - Launch QuickSet to navigate everything from connection procedures to wiring checks and measurement settings on the instrument’s screen. External power supply not required - The PQ3100 powers all sensors, eliminating the need to use AC adapters. Flexible current sensors provide a convenient way to make measurements in tight spaces, including power supply circuits with double and triple wiring. Complete recording of normal recovery - Where legacy models only recorded post anomaly waveforms for 1 sec., the PQ3100 extends recordings to 10 sec. The ability to also record 1 sec. before the anomaly occurred is useful when you need to analyze waveform characteristics before and after the event. Each Hioki PQ3100 KIT Includes 600A clamps Voltage Cord L1000-05 × 1 set USB cable (length: 1 m) × 1 Spiral tube × 5 AC Adapter Z1002 × 1 User’s manual and measurement guide × 1 each Color spiral tubes (red, blue, yellow) × 2 each Battery Pack Z1003 × 1 PQ One (application software on CD-R) × 1 Strap × 1

Hioki PQ3100 Kit Highlights

  • Voltage, current: ch1, ch2, ch3, ch4 / power : ch1, ch2, ch3
  • Fundamental frequency: DC/ 50 Hz/ 60 Hz
  • Measurement lines: 1-phase/ 2-wire, 1-phase/ 3-wire, 3-phase/ 3-wire, 3-phase /4-wire + Ch. 4
  • Voltage Input:
    • Number of channels: 4, U4: Not isolated
    • Maximum terminal-to ground rated voltage: 1000 V (measurement category III), 600 V (measurement category IV)
  • Current input:
    • Power supply for sensors
    • 4 Channels
  • Measurement parameters:
    • Voltage:
      • 1/2 RMS value (half-wave offset wave calculation), RMS value, waveform peak, unbalance rate (Voltage DC), frequency (1 wave/ 200 ms/ 10 sec.)
      • Crest factor
    • Current:
      • Inrush current (half-wave), RMS value, waveform peak, unbalance rate (reverse phase/forward phase), K factor, Current DC
      • 1/2 RMS value (half-wave offset wave calculation), crest factor
    • Power:
      • Active power, reactive power, apparent power, power factor, displacement power factor, active energy, reactive energy
      • Apparent energy, electrical charges
    • Flicker: Support for flicker measurement planned with a future firmware update.
    • Harmonics: 0th order (DC) to 50th order, voltage/current/power, phase angle (voltage/current), voltage/current phase difference, total harmonic distortion ratio (voltage/current)
    • Inter-harmonics: 0.5th order to 49.5th order, voltage/current
  • Circuit management - Record power quality on the utility grid
  • Equipment malfunctions - Analyze issues with power supplies
  • DC Power - Measure AC/DC power
  • Settings are a breeze with QuickSet - Launch QuickSet to navigate everything from connection procedures to wiring checks and measurement settings on the instrument’s screen.
  • External power supply not required - The PQ3100 powers all sensors, eliminating the need to use AC adapters. Flexible current sensors provide a convenient way to make measurements in tight spaces, including power supply circuits with double and triple wiring.
  • Complete recording of normal recovery - Where legacy models only recorded post anomaly waveforms for 1 sec., the PQ3100 extends recordings to 10 sec. The ability to also record 1 sec. before the anomaly occurred is useful when you need to analyze waveform characteristics before and after the event.

Each Hioki PQ3100 KIT Includes

  • 600A clamps
  • Voltage Cord L1000-05 × 1 set
  • USB cable (length: 1 m) × 1
  • Spiral tube × 5
  • AC Adapter Z1002 × 1
  • User’s manual and measurement guide × 1 each
  • Color spiral tubes (red, blue, yellow) × 2 each
  • Battery Pack Z1003 × 1
  • PQ One (application software on CD-R) × 1
  • Strap × 1
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PQ3100-KIT
Product Name Power Quality Analyzer, 4Ch., 1000V & 600V, w/Power Supply
Number of Channels 4
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 50 to 600 volts
Current Range 3 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details