Hioki USA Corporation Power Quality Analyzer Kit 500 AAC 3169-20-01/500

Description
Product Highlights Hioki Model# 3169-20-01/500 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 9661 (4) 500A Clamps 3169 Hard Carrying Case Software 32MB Flash Card
Datasheet
Description
Product Highlights Hioki Model# 3169-20-01/500 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 9661 (4) 500A Clamps 3169 Hard Carrying Case Software 32MB Flash Card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rochester, NY, USA
Power Quality Analyzer Kit 500 AAC
3169-20-01/500
Power Quality Analyzer Kit 500 AAC 3169-20-01/500
Product Highlights Hioki Model# 3169-20-01/500 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 9661 (4) 500A Clamps 3169 Hard Carrying Case Software 32MB Flash Card

Product Highlights

  • Hioki Model# 3169-20-01/500
  • Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines)
  • Measure up to four single-phase, 2-wire systems
  • 5 A to 5000 A range
  • Compact and light weight
  • PC card data storage
  • Power recording for individual waveforms
  • Simultaneous recording of demand values and harmonics
  • Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz)
  • Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns
  • Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB
  • Power supply 100 to 240 V AC, 50/60 Hz
  • Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz)

Each Unit Includes

  • 3169-20
  • 9661 (4) 500A Clamps
  • 3169 Hard Carrying Case
  • Software
  • 32MB Flash Card
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 3169-20-01/500
Product Name Power Quality Analyzer Kit 500 AAC
Current Range 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details