Hioki USA Corporation Power Quality Analyzer Kit 500A 3169-21-01/500

Description
Product Highlights Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 9438-03 voltage cord set (1 cord each of black, red, yellow, and blue) Voltage cord Ground adapter (3P to 2P) Input cord label Operating manuals (Advanced edition and Quick Start Guide) CD-R (Advanced edition and RS-232C interface operating manuals) 9441 connection cable
Datasheet
Description
Product Highlights Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 9438-03 voltage cord set (1 cord each of black, red, yellow, and blue) Voltage cord Ground adapter (3P to 2P) Input cord label Operating manuals (Advanced edition and Quick Start Guide) CD-R (Advanced edition and RS-232C interface operating manuals) 9441 connection cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer Kit 500A - 3169-21-01/500 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer Kit 500A
3169-21-01/500
Power Quality Analyzer Kit 500A 3169-21-01/500
Product Highlights Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 9438-03 voltage cord set (1 cord each of black, red, yellow, and blue) Voltage cord Ground adapter (3P to 2P) Input cord label Operating manuals (Advanced edition and Quick Start Guide) CD-R (Advanced edition and RS-232C interface operating manuals) 9441 connection cable

Product Highlights

  • Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines)
  • Measure up to four single-phase, 2-wire systems
  • 5 A to 5000 A range
  • Compact and light weight
  • PC card data storage
  • Power recording for individual waveforms
  • Simultaneous recording of demand values and harmonics
  • Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz)
  • Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns
  • Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB
  • Power supply 100 to 240 V AC, 50/60 Hz
  • Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz)

Each Unit Includes

  • 9438-03 voltage cord set (1 cord each of black, red, yellow, and blue)
  • Voltage cord
  • Ground adapter (3P to 2P)
  • Input cord label
  • Operating manuals (Advanced edition and Quick Start
  • Guide)
  • CD-R (Advanced edition and RS-232C interface operating manuals)
  • 9441 connection cable
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 3169-21-01/500
Product Name Power Quality Analyzer Kit 500A
Current Range 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyzer - PCE-PA6000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range ? to 2000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details