Hioki USA Corporation Power Analyzer 13 Channel PW6001-13

Description
Product Highlights 3channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C temperature characteristics) Accurate measurement even when the load is characterized by large fluctuations; TrueHD 18-bit resolution 10 ms data refresh while maintaining maximum accuracy (using a specially designed IC to make all measurements independently while performing simultaneous calculations.) DC basic accuracy of ±0.07%, which is key for stable, accurate efficiency measurement Broad frequency band and sampling that are 10 times better than those of legacy models Synchronize 2 units for up to 12 channels*2 in real time *2 Two 6-channel models can be connected with an optical connection cable (over a max. length of 500 m) to enable numerical and waveform synchronization Special triggers to enable waveform analysis and motor analysis without the need for an oscilloscope Wideband harmonic analysis up to the 100th order with a 1.5 MHz band
Datasheet
Description
Product Highlights 3channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C temperature characteristics) Accurate measurement even when the load is characterized by large fluctuations; TrueHD 18-bit resolution 10 ms data refresh while maintaining maximum accuracy (using a specially designed IC to make all measurements independently while performing simultaneous calculations.) DC basic accuracy of ±0.07%, which is key for stable, accurate efficiency measurement Broad frequency band and sampling that are 10 times better than those of legacy models Synchronize 2 units for up to 12 channels*2 in real time *2 Two 6-channel models can be connected with an optical connection cable (over a max. length of 500 m) to enable numerical and waveform synchronization Special triggers to enable waveform analysis and motor analysis without the need for an oscilloscope Wideband harmonic analysis up to the 100th order with a 1.5 MHz band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer 13 Channel - PW6001-13 - Transcat, Inc.
Rochester, NY, USA
Power Analyzer 13 Channel
PW6001-13
Power Analyzer 13 Channel PW6001-13
Product Highlights 3channel, motor analysis, D/A output Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.) High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C temperature characteristics) Accurate measurement even when the load is characterized by large fluctuations; TrueHD 18-bit resolution 10 ms data refresh while maintaining maximum accuracy (using a specially designed IC to make all measurements independently while performing simultaneous calculations.) DC basic accuracy of ±0.07%, which is key for stable, accurate efficiency measurement Broad frequency band and sampling that are 10 times better than those of legacy models Synchronize 2 units for up to 12 channels*2 in real time *2 Two 6-channel models can be connected with an optical connection cable (over a max. length of 500 m) to enable numerical and waveform synchronization Special triggers to enable waveform analysis and motor analysis without the need for an oscilloscope Wideband harmonic analysis up to the 100th order with a 1.5 MHz band

Product Highlights

  • 3channel, motor analysis, D/A output
  • Basic accuracy of ±0.02%*1 for power measurement (*1 PW6001 accuracy only. Instrument delivers accuracy of ±0.07% even after the current sensor accuracy has been added.)
  • High noise resistance and stability (80 dB/100 kHz CMRR, ±0.01%/°C temperature characteristics)
  • Accurate measurement even when the load is characterized by large fluctuations; TrueHD 18-bit resolution
  • 10 ms data refresh while maintaining maximum accuracy (using a specially designed IC to make all measurements independently while performing simultaneous calculations.)
  • DC basic accuracy of ±0.07%, which is key for stable, accurate efficiency measurement
  • Broad frequency band and sampling that are 10 times better than those of legacy models
  • Synchronize 2 units for up to 12 channels*2 in real time *2 Two 6-channel models can be connected with an optical connection cable (over a max. length of 500 m) to enable numerical and waveform synchronization
  • Special triggers to enable waveform analysis and motor analysis without the need for an oscilloscope
  • Wideband harmonic analysis up to the 100th order with a 1.5 MHz band
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number PW6001-13
Product Name Power Analyzer 13 Channel
Number of Channels 13
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 100 to 750 volts
Current Range 40 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details