AEMC Instruments Power Quality Analyzer, Single Phase 2130.81

Description
Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Average Volts and Amps, Crest Factor, Peak value and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase Displays total harmonic distortion (THD-F and THD-R) for voltage and current Displays individual harmonic values and % for Volts and Amps through the 50th harmonic Captures, displays and stores inrush current waveforms and statistics Stores up to eight screen captures Stores up to 1MB of trend recorded data Configurable from DataView® software or front panel Download stored data to DataView® software via optical with isolated USB port Captures up to 4096 alarm events using up to 10 different thresholds Displays and records up to 17 different power quality parameters Includes DataView® software FREE Each Unit Includes Set of two 10 ft. color-coded leads (red/black) with alligator clips Optically isolated USB cable US 110v power adapter 1.2V NiMH rechargeable batteries Dataview® software Carrying bag Soft carrying pouch Product warranty card User Manual
Datasheet
Description
Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Average Volts and Amps, Crest Factor, Peak value and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase Displays total harmonic distortion (THD-F and THD-R) for voltage and current Displays individual harmonic values and % for Volts and Amps through the 50th harmonic Captures, displays and stores inrush current waveforms and statistics Stores up to eight screen captures Stores up to 1MB of trend recorded data Configurable from DataView® software or front panel Download stored data to DataView® software via optical with isolated USB port Captures up to 4096 alarm events using up to 10 different thresholds Displays and records up to 17 different power quality parameters Includes DataView® software FREE Each Unit Includes Set of two 10 ft. color-coded leads (red/black) with alligator clips Optically isolated USB cable US 110v power adapter 1.2V NiMH rechargeable batteries Dataview® software Carrying bag Soft carrying pouch Product warranty card User Manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer, Single Phase - 2130.81 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer, Single Phase
2130.81
Power Quality Analyzer, Single Phase 2130.81
Product Highlights Measures up to 660Vrms or VDC Measures up to 6500AAC or 1400ADC (probe dependent) Displays Min, Max and Average Volts and Amps, Crest Factor, Peak value and K-Factor Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase Displays total harmonic distortion (THD-F and THD-R) for voltage and current Displays individual harmonic values and % for Volts and Amps through the 50th harmonic Captures, displays and stores inrush current waveforms and statistics Stores up to eight screen captures Stores up to 1MB of trend recorded data Configurable from DataView® software or front panel Download stored data to DataView® software via optical with isolated USB port Captures up to 4096 alarm events using up to 10 different thresholds Displays and records up to 17 different power quality parameters Includes DataView® software FREE Each Unit Includes Set of two 10 ft. color-coded leads (red/black) with alligator clips Optically isolated USB cable US 110v power adapter 1.2V NiMH rechargeable batteries Dataview® software Carrying bag Soft carrying pouch Product warranty card User Manual

Product Highlights

  • Measures up to 660Vrms or VDC
  • Measures up to 6500AAC or 1400ADC (probe dependent)
  • Displays Min, Max and Average Volts and Amps, Crest Factor, Peak value and K-Factor
  • Calculates and displays Watts, VARs and VA, Power Factor and Displacement Power Factor for single-phase and balanced three-phase
  • Displays total harmonic distortion (THD-F and THD-R) for voltage and current
  • Displays individual harmonic values and % for Volts and Amps through the 50th harmonic
  • Captures, displays and stores inrush current waveforms and statistics
  • Stores up to eight screen captures
  • Stores up to 1MB of trend recorded data
  • Configurable from DataView® software or front panel
  • Download stored data to DataView® software via optical with isolated USB port
  • Captures up to 4096 alarm events using up to 10 different thresholds
  • Displays and records up to 17 different power quality parameters
  • Includes DataView® software FREE

Each Unit Includes

  • Set of two 10 ft. color-coded leads (red/black) with alligator clips
  • Optically isolated USB cable
  • US 110v power adapter
  • 1.2V NiMH rechargeable batteries
  • Dataview® software
  • Carrying bag
  • Soft carrying pouch
  • Product warranty card
  • User Manual
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 2130.81
Product Name Power Quality Analyzer, Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232275 - RS Components, Ltd.
Specs
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
Power Quality Parameters Harmonics; Power Factor; Ac current, ac voltage, ac wattage, harmonic, phase angle, power factor, total harmonic distortion
View Details