Hioki USA Corporation Power Quality Analyzer Kit 1000 AAC 3169-20-01/1000

Description
Product Highlights Hioki Model# 3169-20-01/1000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 Power quality analyzer 9661 (1) CT 500 Amps 9669 (3) 1000A Clamps 3169HC Hard carrying case Software 32MB Flash Card
Datasheet
Description
Product Highlights Hioki Model# 3169-20-01/1000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 Power quality analyzer 9661 (1) CT 500 Amps 9669 (3) 1000A Clamps 3169HC Hard carrying case Software 32MB Flash Card
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Quality Analyzer Kit 1000 AAC - 3169-20-01/1000 - Transcat, Inc.
Rochester, NY, USA
Power Quality Analyzer Kit 1000 AAC
3169-20-01/1000
Power Quality Analyzer Kit 1000 AAC 3169-20-01/1000
Product Highlights Hioki Model# 3169-20-01/1000 Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines) Measure up to four single-phase, 2-wire systems 5 A to 5000 A range Compact and light weight PC card data storage Power recording for individual waveforms Simultaneous recording of demand values and harmonics Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz) Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB Power supply 100 to 240 V AC, 50/60 Hz Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz) Each Unit Includes 3169-20 Power quality analyzer 9661 (1) CT 500 Amps 9669 (3) 1000A Clamps 3169HC Hard carrying case Software 32MB Flash Card

Product Highlights

  • Hioki Model# 3169-20-01/1000
  • Measure up to two 3-phase, 3-wire systems (displays voltage and current for three lines)
  • Measure up to four single-phase, 2-wire systems
  • 5 A to 5000 A range
  • Compact and light weight
  • PC card data storage
  • Power recording for individual waveforms
  • Simultaneous recording of demand values and harmonics
  • Basic Accuracy: Voltage: ±0.2 % rdg. ±0.1 % f.s.; Current:±0.2 % rdg. ±0.1 % f.s. + Clamp accuracy (active power, at 45 to 66 Hz)
  • Measurement Ranges: Voltage: 150 V to 600 V, 3 ranges; Current: 5 A to 5 kA, 8 ranges (use clamp sensor); Power: 750 W to 9 MW, 16 combination patterns
  • Data storage Internal memory: 1 MB; Flash Card: Up to 528 MB
  • Power supply 100 to 240 V AC, 50/60 Hz
  • Dimensions: 210 mm(8.27 in)W × 160 mm(6.30 in)H × 60 mm(2.36 in)D, 1.2 kg (42.3 oz)

Each Unit Includes

  • 3169-20 Power quality analyzer
  • 9661 (1) CT 500 Amps
  • 9669 (3) 1000A Clamps
  • 3169HC Hard carrying case
  • Software
  • 32MB Flash Card
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 3169-20-01/1000
Product Name Power Quality Analyzer Kit 1000 AAC
Current Range 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 7200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range 0 to 1000 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details