Renesas Electronics Corporation Single Phase IMVP-IV Controller for Intel Pentium M ISL6218CRZ

Description
The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.
Request a Quote Datasheet
Description
The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase IMVP-IV Controller for Intel Pentium M - ISL6218CRZ - Renesas Electronics Corporation
Milpitas, CA, USA
Single Phase IMVP-IV Controller for Intel Pentium M
ISL6218CRZ
Single Phase IMVP-IV Controller for Intel Pentium M ISL6218CRZ
The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.

The ISL6218 Single-Phase Buck PWM control IC, with integrated half bridge gate driver, provides a precision voltage regulation system for advanced Pentium-M microprocessors in notebook computers. This control IC also features both input voltage feed-forward and average current mode control for excellent dynamic response, "Loss-less" current sensing using MOSFET rsubDS(ON)/sub, and user selectable switching frequencies from 250kHz to 500kHz per phase.brbr The ISL6218 includes a 6-bit digital-to-analog converter (DAC) that dynamically adjusts the CORE PWM output voltage from 0.700V to 1.708V in 16mV steps, and conforms to the Intel IMVP-IV™ mobile VID specification. The ISL6218 also has logic inputs to select Active, Deep Sleep and Deeper Sleep modes of operation. A precision reference, remote sensing and proprietary architecture with integrated processor-mode compensated "Droop" provides excellent static and dynamic CORE voltage regulation.brbr Another feature of the ISL6218 IC controller is the internal PGOOD delay circuit that holds the PGOOD pin low for 3ms to 12ms after the VCCP and VCC_MCH regulators are within regulation. This PGOOD signal is masked during VID changes. Output overvoltage and undervoltage are monitored and result in the converter latching off and PGOOD signal being held low.brbr The overvoltage and undervoltage thresholds are 112% and 84% of the VID, Deep or Deeper Sleep setpoint. Overcurrent protection features a 32 cycle overcurrent shutdown. PGOOD, Overvoltage, Undervoltage and Overcurrent provide monitoring and protection for the microprocessor and power system. The ISL6218 IC is available in a 38 Ld TSSOP and 40 Ld QFN package.

Supplier's Site Datasheet
PMIC - PMIC - Power Management - Specialized - ISL6218CRZ - 1189842-ISL6218CRZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL6218CRZ
1189842-ISL6218CRZ
PMIC - PMIC - Power Management - Specialized - ISL6218CRZ 1189842-ISL6218CRZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189842-ISL6218CRZ Packaging: Tube Mounting Style: SMD Applications: Processor Supply Current: 1.4mA Categories: Integrated Circuits Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -10°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: ISL6218 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189842-ISL6218CRZ
Packaging: Tube
Mounting Style: SMD
Applications: Processor
Supply Current: 1.4mA
Categories: Integrated Circuits
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -10°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: ISL6218
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Power Management - Specialized - ISL6218CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6218CRZ
Power Management - Specialized ISL6218CRZ
Processor PMIC 40-QFN (6x6)

Processor PMIC 40-QFN (6x6)

Buy Now Datasheet
Power Management - Specialized - ISL6218CRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6218CRZ
Power Management - Specialized ISL6218CRZ
Processor PMIC 40-QFN (6x6)

Processor PMIC 40-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL6218CRZ 1189842-ISL6218CRZ ISL6218CRZ
Product Name Single Phase IMVP-IV Controller for Intel Pentium M PMIC - PMIC - Power Management - Specialized - ISL6218CRZ Power Management - Specialized
Type QFNL; TSSOP 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905863 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details