Renesas Electronics Corporation Special Purpose Regulators ISL6227CAZ-T

Description
- Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Datasheet
Description
- Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - ISL6227CAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
ISL6227CAZ-T
Special Purpose Regulators ISL6227CAZ-T
- Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP

- Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP

Buy Now Datasheet
Power Management, Full Reel; Supply Voltage Renesas - 11J8933 - Newark, An Avnet Company
Chicago, IL, United States
Power Management, Full Reel; Supply Voltage Renesas
11J8933
Power Management, Full Reel; Supply Voltage Renesas 11J8933
POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:2; Digital IC Case:QSOP; No. of Pins:28Pins; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

POWER MANAGEMENT, FULL REEL; Supply Voltage:5V; No. of Step-Down DC - DC Converters:-; No. of LDO Regulators:-; No. of Regulated Outputs:2; Digital IC Case:QSOP; No. of Pins:28Pins; Operating Temperature Min:-10°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Power Management; Supply Voltage Renesas - 65T7241 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Power Management; Supply Voltage Renesas
65T7241
Ic, Power Management; Supply Voltage Renesas 65T7241
IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Regulated Outputs:2; Digital IC Case:QSOP; No. of Pins:28Pins; Operating Temperature Min:-10°C; Operating Temperature Max:100°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

IC, POWER MANAGEMENT; Supply Voltage:5V; No. of Regulated Outputs:2; Digital IC Case:QSOP; No. of Pins:28Pins; Operating Temperature Min:-10°C; Operating Temperature Max:100°C; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ISL6227CAZ-T 11J8933
Product Name Special Purpose Regulators Power Management, Full Reel; Supply Voltage Renesas
Type SOP; SSOP; 28-SSOP (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details