Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA-T ISL6124IRZA-T

Description
Manufacturer: Intersil Win Source Part Number: 040856-ISL6124IRZA-T Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Family Name: ISL6124 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): ISL6124IR; ISL6124IR-T; ISL6124IRZA; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 040856-ISL6124IRZA-T Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Family Name: ISL6124 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): ISL6124IR; ISL6124IR-T; ISL6124IRZA; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA-T - 040856-ISL6124IRZA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA-T
040856-ISL6124IRZA-T
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA-T 040856-ISL6124IRZA-T
Manufacturer: Intersil Win Source Part Number: 040856-ISL6124IRZA-T Packaging: Reel - TR Applications: Power Supply Sequencer Mounting: SMD (SMT) Family Name: ISL6124 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN-EP (4x4) Supply Voltage - Operating: 1.5 V to 5.5 V Operating Supply Current: 200μA Alternative Parts (Cross-Reference): ISL6124IR; ISL6124IR-T; ISL6124IRZA; Introduction Date: July 07, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 040856-ISL6124IRZA-T
Packaging: Reel - TR
Applications: Power Supply Sequencer
Mounting: SMD (SMT)
Family Name: ISL6124
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.5 V to 5.5 V
Operating Supply Current: 200μA
Alternative Parts (Cross-Reference): ISL6124IR; ISL6124IR-T; ISL6124IRZA;
Introduction Date: July 07, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6124IRZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6124IRZA-T
Power Supply Controllers, Monitors ISL6124IRZA-T
Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Power Supply Controller Power Supply Sequencer 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 040856-ISL6124IRZA-T ISL6124IRZA-T
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6124IRZA-T Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details