Renesas Electronics Corporation Integrated Circuits (ICs) - PMIC - Power Management - Specialized ISL6216CAZ-T

Description
Win Source Part Number: 1065901-ISL6216CAZ-T Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 5.5V ~ 25V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): MIC2563A-1YSM; TPIC46L02DB; TPIC46L01DB; TPIC46L01DBR; ADP3191AJRQZ-RL; MIC2563A-0YSM; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6216 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1065901-ISL6216CAZ-T Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 5.5V ~ 25V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): MIC2563A-1YSM; TPIC46L02DB; TPIC46L01DB; TPIC46L01DBR; ADP3191AJRQZ-RL; MIC2563A-0YSM; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6216 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1065901-ISL6216CAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1065901-ISL6216CAZ-T
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1065901-ISL6216CAZ-T
Win Source Part Number: 1065901-ISL6216CAZ-T Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Supply: 5.5V ~ 25V Package / Case: 28-SSOP (0.154", 3.90mm Width) Supplier Device Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): MIC2563A-1YSM; TPIC46L02DB; TPIC46L01DB; TPIC46L01DBR; ADP3191AJRQZ-RL; MIC2563A-0YSM; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Base Product Number: ISL6216 Product Status: Obsolete

Win Source Part Number: 1065901-ISL6216CAZ-T
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Supply: 5.5V ~ 25V
Package / Case: 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): MIC2563A-1YSM; TPIC46L02DB; TPIC46L01DB; TPIC46L01DBR; ADP3191AJRQZ-RL; MIC2563A-0YSM;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL6216
Product Status: Obsolete

Buy Now
Power Management - Specialized - ISL6216CAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6216CAZ-T
Power Management - Specialized ISL6216CAZ-T
PMIC 28-SSOP/QSOP

PMIC 28-SSOP/QSOP

Buy Now
Power Management - Specialized - ISL6216CAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL6216CAZ-T
Power Management - Specialized ISL6216CAZ-T
PMIC 28-SSOP/QSOP

PMIC 28-SSOP/QSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1065901-ISL6216CAZ-T ISL6216CAZ-T
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - ATL432AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details