Renesas Electronics Corporation PMIC - PMIC - Power Supply Controllers, Monitors - ISL6121LIBZA ISL6121LIBZA

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189812-ISL6121LIBZA Packaging: Tube Mounting Style: SMD Applications: Single Supply/Current Limiting Controller Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: ISL6121 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189812-ISL6121LIBZA Packaging: Tube Mounting Style: SMD Applications: Single Supply/Current Limiting Controller Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: ISL6121 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6121LIBZA - 1189812-ISL6121LIBZA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6121LIBZA
1189812-ISL6121LIBZA
PMIC - PMIC - Power Supply Controllers, Monitors - ISL6121LIBZA 1189812-ISL6121LIBZA
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189812-ISL6121LIBZA Packaging: Tube Mounting Style: SMD Applications: Single Supply/Current Limiting Controller Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: ISL6121 Manufacturer Pack Quantity: 980 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189812-ISL6121LIBZA
Packaging: Tube
Mounting Style: SMD
Applications: Single Supply/Current Limiting Controller
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: ISL6121
Manufacturer Pack Quantity: 980
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Power Supply Controllers, Monitors - ISL6121LIBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6121LIBZA
Power Supply Controllers, Monitors ISL6121LIBZA
Power Supply Controller Single Supply/Current Limiting Controller 8-SOIC

Power Supply Controller Single Supply/Current Limiting Controller 8-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - ISL6121LIBZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
ISL6121LIBZA
Power Supply Controllers, Monitors ISL6121LIBZA
Power Supply Controller Single Supply/Current Limiting Controller 8-SOIC

Power Supply Controller Single Supply/Current Limiting Controller 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1189812-ISL6121LIBZA ISL6121LIBZA
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - ISL6121LIBZA Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 155119P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details