Renesas Electronics Corporation PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ-T13 ISL24111IRTZ-T13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921816-ISL24111IRTZ- T13 Operating Temperature Range: -40°C ~ 85°C Features: TFT-LCD Monitors PMIC 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL24111 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 921816-ISL24111IRTZ- T13 Operating Temperature Range: -40°C ~ 85°C Features: TFT-LCD Monitors PMIC 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL24111 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ-T13 - 921816-ISL24111IRTZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ-T13
921816-ISL24111IRTZ-T13
PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ-T13 921816-ISL24111IRTZ-T13
Manufacturer: Renesas Electronics America Win Source Part Number: 921816-ISL24111IRTZ- T13 Operating Temperature Range: -40°C ~ 85°C Features: TFT-LCD Monitors PMIC 24-TQFN (4x4) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: ISL24111 Categories: Integrated Circuits (ICs) Case / Package: 24-TQFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921816-ISL24111IRTZ-T13
Operating Temperature Range: -40°C ~ 85°C
Features: TFT-LCD Monitors PMIC 24-TQFN (4x4)
Package: Reel - TR
Package: 24-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL24111
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Management - Specialized - ISL24111IRTZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
ISL24111IRTZ-T13
Power Management - Specialized ISL24111IRTZ-T13
TFT-LCD Monitors PMIC 24-TQFN (4x4)

TFT-LCD Monitors PMIC 24-TQFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 921816-ISL24111IRTZ-T13 ISL24111IRTZ-T13
Product Name PMIC - PMIC - Power Management - Specialized - ISL24111IRTZ-T13 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products